EN
  • EN
  • DE

AK7712AVQ

Part No AK7712AVQ
Manufacturer AKM Semiconductor Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044307-AK7712AVQ
Categories OEM Parts(A-B)
Manufacturer AKM Semiconductor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AK7712AVQ CAD Model

Description

The AK7712AVQ is an audio codec integrated circuit manufactured by AKM Semiconductor. It is designed to provide high-quality audio processing for various applications, including portable audio players, smartphones, and automotive infotainment systems. This versatile codec supports a wide range of audio formats and features advanced signal processing capabilities.

Applications

  • Portable audio players
  • Smartphones
  • Tablets
  • Automotive infotainment systems
  • Digital audio recorders

Features

  • High-Resolution Audio: Supports high-resolution audio playback and recording.
  • Low Power Consumption: Designed for low power consumption, extending battery life in portable devices.
  • Integrated Headphone Amplifier: Includes a built-in headphone amplifier for driving headphones directly.
  • Multiple Audio Inputs/Outputs: Supports various audio input and output interfaces.
  • Advanced Signal Processing: Features advanced signal processing capabilities for noise reduction and audio enhancement.
  • I2S Interface: Utilizes an I2S interface for digital audio data transfer.

Benefits

  • Superior Audio Quality: Delivers exceptional audio quality for an immersive listening experience.
  • Extended Battery Life: Low power consumption ensures longer battery life in portable devices.
  • Simplified System Design: Integrated features simplify system design and reduce the number of external components.
  • Versatile Application: Suitable for a wide range of audio applications.
  • Cost-Effective Solution: Provides a cost-effective solution for high-quality audio processing.

Additional Details

The AK7712AVQ typically operates with a supply voltage of 1.8V to 3.3V. It supports various audio formats, including PCM, MP3, and AAC. The integrated headphone amplifier can drive headphones with impedances ranging from 16 ohms to 300 ohms. The device's signal processing capabilities include noise reduction, echo cancellation, and equalization. It uses an I2S interface for digital audio data transfer, which allows for easy integration with microcontrollers and digital signal processors. The AK7712AVQ is available in a small QFN package. It is often used in applications where high-quality audio playback and recording are essential, such as in high-end portable audio players and smartphones. It complies with RoHS standards ensuring it is environmentally friendly by limiting the use of hazardous substances.

You May Also Be Interested in

Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess