EN
  • EN
  • DE

RM412-086-192-9500-918

Part No RM412-086-192-9500-918
Manufacturer Airborn Inc
Catalog Backplane Connectors
Description .075 HIGH DENSITY RECTANGULAR CO / 86 Connector Plug, Male Pins Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors - Specialized
Mfr AirBorn
Series R
Package Bag
Connector Type Plug, Male Pins
Number of Positions 86
Number of Positions Loaded All
Pitch 0.075" (1.91mm)
Number of Rows 4
Mounting SMD (SMT)
Termination Solder
Features Board Guide
Contact Finish Tin
Current Rating (Amps) 3A
Temperature Range - Operating -65°C ~ 125°C
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH info available upon request
Other Names 3937-RM412-086-192-9500-918
Standard Package 1
Win Source Part Number 1209380-RM412-086-192-9500-918
Ultra Librarian 3D Model Ultra Librarian RM412-086-192-9500-918 CAD Model

Description

The RM412-086-192-9500-918 is a rectangular connector manufactured by Airborn Inc. These connectors are known for their high reliability and performance in demanding environments.

Applications

  • Aerospace systems: Used in aircraft avionics, control systems, and cabin management.
  • Military equipment: Employed in communication systems, radar equipment, and weapon systems.
  • Industrial automation: Found in control panels, robotic systems, and data acquisition equipment.
  • Medical devices: Integrated into diagnostic equipment, patient monitoring systems, and surgical instruments.

Features

  • High-density contacts: Allows for a large number of connections in a small space.
  • Rugged construction: Designed to withstand shock, vibration, and extreme temperatures.
  • EMI/RFI shielding: Provides protection against electromagnetic interference and radio frequency interference.
  • Polarization: Ensures proper mating and prevents accidental misconnections.
  • Various mounting options: Available with different mounting styles to suit various application requirements.

Benefits

  • Increased reliability: Ensures consistent performance in harsh environments.
  • Reduced size and weight: Enables the design of smaller and lighter systems.
  • Improved signal integrity: Minimizes signal loss and distortion.
  • Simplified installation: Easy to install and maintain.
  • Enhanced system performance: Contributes to the overall performance and reliability of the system.

Additional Details

Airborn's RM series connectors are designed to meet the stringent requirements of military and aerospace applications. They feature a rugged construction, high-density contacts, and EMI/RFI shielding. The RM412-086-192-9500-918 specifically has a rectangular configuration, utilizing durable materials for optimal performance. Contact arrangement, plating material, and other specific technical details would need to be obtained from the official Airborn datasheet for precise specifications. The connector is often used in cable-to-cable or cable-to-panel connections, depending on the specific configuration selected.

You May Also Be Interested in

HARTING
CONN SHROUD B19 133POS
Need more? Email Us
TE Connectivity
CONN 75POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONTACT MALE BAND POWER GOLD
Need more? Email Us
TE Connectivity
CONN SHIELD 14POS 1PC SHORT
Need more? Email Us
Amphenol
5 ROW GUIDE RECEPT.HSG-PRS PEG
Need more? Email Us
TE Connectivity
CONN GUIDE PIN M4 X 7-6G
Need more? Email Us
TE Connectivity
CONN 104POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONN 104POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONN 104POS BLUE PNL MNT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $858.6327 $858.6327
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 423 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess