EN
  • EN
  • DE

M55302/58-C44F

Part No M55302/58-C44F
Manufacturer Airborn Inc
Catalog Backplane Connectors
Description 2 ROW - STRAIGHT AND RIGHT ANGLE / 44 Connector Receptacle, Female Sockets Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors - Specialized
Mfr AirBorn
Series W
Package Bag
Connector Type Receptacle, Female Sockets
Number of Positions 44
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 2
Number of Columns 22
Mounting Type Through Hole
Termination Solder
Features Mating Guide, Mounting Flange
Contact Finish Gold
Current Rating (Amps) 5A
Temperature Range - Operating -65°C ~ 125°C
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Other Names 3937-M55302/58-C44F
Standard Package 1
Win Source Part Number 1186051-M55302/58-C44F
Ultra Librarian 3D Model Ultra Librarian M55302/58-C44F CAD Model

Description

The W series 44-position backplane connector is a specialized connector used in electronic equipment.

  • Pitch: 0.100" (2.54mm)
  • Features: Mating Guide and Mounting Flange
  • Connector Type: Receptacle Female Socket
  • Positions Loaded: All
  • Rows: Two
  • Termination: Solder
  • Contact Finish: Gold
  • Current Rating: 5A
  • Temperature Range: -65°C ~ 125°C
  • Suitable for: Use in a variety of applications
  • Manufacturer: AirBorn
  • Package: Bag
  • RoHS Compliant: Yes
  • Hazardous Substances: None

You May Also Be Interested in

TE Connectivity
CONN 75POS BLACK PNL MNT
Need more? Email Us
HARTING
CONN SHROUD B19 133POS
Need more? Email Us
TE Connectivity
CONTACT SOCKET POWER GOLD
Need more? Email Us
TE Connectivity
CONN PLUG HSG DRAWER 4POS BLK
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 29POS BLK
Need more? Email Us
TE Connectivity
CONN 34POS BLACK PNL MNT
Lowest to $33.5019
HARTING
DIN-POWER-SHROUD I
Need more? Email Us
TE Connectivity
CONN PIN HOOD INT 75POS PANEL MT
Need more? Email Us
TE Connectivity
CONN SHIELD 14POS 1PC SHORT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess