EN
  • EN
  • DE

AME30-24SMAZ

Part No AME30-24SMAZ
Manufacturer AIMTEC
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER / Enclosed AC DC Converters 1 Output 24V 1.25A 90 ~ 264 VAC, 130 ~ 370 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr aimtec
Series AME30-MAZ (30W)
Package Bulk
Type Enclosed
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC, 130 ~ 370 VDC
Voltage - Output 1 24V
Current - Output (Max) 1.25A
Power (Watts) 30 W
Applications ITE (Commercial) , Medical
Features Universal Input
Temperature Range - Operating -40°C ~ 85°C (With Derating)
Efficiency 83%
Mounting Type Through Hole
Package / Case 5-DIP Module, 4 Leads
Size / Dimension 3.56" L x 2.48" W x 1.18" H (90.5mm x 63.0mm x 30.0mm)
Approval Agency CB, CE, cURus
Line Regulation ±1%
Load Regulation ±1%
Base Product Number AME30
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 1352096-AME30-24SMAZ
Ultra Librarian 3D Model Ultra Librarian AME30-24SMAZ CAD Model

Description

The 1352096-AME30-24SMAZ is a 30W enclosed power supply from Aimtec that features a universal input and is ideal for use in ITE (Commercial) and Medical applications.

  • Application: ITE (Commercial) and Medical
  • Voltage Input: 90 ~ 264 VAC, 130 ~ 370 VDC
  • Current-Output (Max): 1.25A
  • Voltage-Output 1: 24V
  • Efficiency: 83%
  • Line Regulation: ±1%
  • Load Regulation: ±1%
  • Mounting Type: Through-Hole
  • Package: 5-DIP Module, 4 Leads
  • Temperature Range: -40°C ~ 85°C (With Derating)

You May Also Be Interested in

Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
CUI Inc.
DC DC CONVERTER 24V 3W
Lowest to $468.0000
CUI Inc.
AC/DC CONVERTER 9V 3W
Lowest to $16.5192
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 300W
Lowest to $197.7141
Texas Instruments
4-V TO 16-V INPUT, DUAL 25-A, SI
Lowest to $39.6955
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
Texas Instruments
DC DC CONVERTER 0.69-5.5V
Lowest to $376.3636
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Flex Power Modules
DC DC CONVERTER 30V 99W
Lowest to $66.8182

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess