EN
  • EN
  • DE

VSK-S3-9U

Part No VSK-S3-9U
Manufacturer CUI Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 9V 3W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr CUI Inc.
Series VSK-S3 (3W)
Package Tube
Product Status Active
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 9V
Current - Output (Max) 330mA
Power (Watts) 3 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -25°C ~ 70°C (With Derating)
Efficiency 74%
Mounting Type Through Hole
Package / Case 26-DIP Module, 7 Leads
Size / Dimension 1.46" L x 0.91" W x 0.61" H (37.0mm x 23.0mm x 15.5mm)
Approval Agency CB Scheme, EN, IEC, UL
Standard Number 55024; 55032 Class A; 60950-1; 61000-3-2; 61000-3-3
Line Regulation ±0.5%
Load Regulation ±1%
Weight 0.056 lb (25.4 g)
Base Product Number VSK-S3
Standard Package 56 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 843822-VSK-S3-9U
Ultra Librarian 3D Model Ultra Librarian VSK-S3-9U CAD Model

Description

The VSK-S3 (3W) series AC-DC converter, with Win Source Part Number 843822-VSK-S3-9U, is a compact and efficient power supply solution.

  • Type: Enclosed
  • Input: Universal Input
  • Package: Tube
  • Size: 1.46" L x 0.91" W x 0.61" H (37.0mm x 23.0mm x 15.5mm)
  • Application: ITE (Commercial)
  • Power: 3W
  • Input Voltage: 85 ~ 264 VAC
  • Output Voltage: 9V
  • Output Current (Max): 330mA
  • Mounting Type: Through Hole
  • Temperature Range: -25°C to 70°C
  • Manufacturer: CUI Inc.
  • Product Status: Active

You May Also Be Interested in

Traco Power
DC DC CONVERTER 12V 101W
Lowest to $407.1454
Recom Power
DC DC CONVERTER 12V 1W
Lowest to $34.9254
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 24V
Lowest to $97.5524
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
Vicor Corporation
DC DC CONVERTER 28V 250W
Lowest to $381.8182
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Texas Instruments
HIGH-DENSITY, 36-V INPUT, 1-V TO
Lowest to $69.8508

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5192 $66.0768
8+ $13.5542 $108.4336
12+ $13.1306 $157.5672
16+ $12.7071 $203.3136
21+ $12.2835 $257.9535
28+ $11.0128 $308.3584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess