EN
  • EN
  • DE

AIC1117A-33CY

Part No AIC1117A-33CY
Manufacturer Aic
Catalog HOT - SALES and EOL Components (0 - A)
Description 1A Low Dropout Positive Adjustable Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Aic
Win Source Part Number 174551-AIC1117A-33CY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AIC1117A-33CY CAD Model

Description

AIC1117A-33CY High-Efficiency Voltage Regulator

The AIC1117A-33CY high-efficiency voltage regulator secures a precise 3.3V output for modern electronic devices, making it an ideal solution for power-sensitive applications.

  • Applications:
    • Consumer electronics
    • Industrial control systems
    • Communication devices
  • Features and Benefits:
    • Minimum dropout voltage of 1.2V
    • Supports up to 800mA output current
    • Over-temperature and over-current safeguarding
    • Consistent output voltage across diverse loads
  • Additional Details:
    • CY Package Design
    • Designed to operate in a -40°C to +125°C range
    • Reduces need for additional circuit components

You May Also Be Interested in

Wurth Electronics Inc
Lowest to $1.1304
Intersil
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518
EPCOS (TDK)
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607
STMicroelectronics
Lowest to $4.8914

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess