EN
  • EN
  • DE

MGA-86563-TR1

Part No MGA-86563-TR1
Manufacturer Agilent(Hewlett-Packard)
Catalog RF Amplifiers
Description 0.5 - 6 GHz Low Noise GaAs MMIC Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1221883-MGA-86563-TR1
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MGA-86563-TR1 CAD Model

Description

The MGA-86563-TR1 is a high-performance, low-noise amplifier (LNA) designed and manufactured by Agilent Technologies (formerly Hewlett-Packard). It's primarily used in wireless communication systems to amplify weak signals while minimizing added noise. This LNA is ideal for applications requiring high sensitivity and low distortion, such as cellular base stations, satellite receivers, and GPS systems.

Applications

  • Cellular Base Stations: Used in the receiver front-end of cellular base stations to amplify weak signals received from mobile devices.
  • Satellite Receivers: Employed in satellite communication systems to boost the signal strength of incoming satellite transmissions.
  • GPS Systems: Integrated into GPS receivers to amplify the weak signals from GPS satellites, improving positioning accuracy.
  • Wireless LAN (WLAN): Utilized in WLAN access points and routers to improve receiver sensitivity and range.
  • ISM Band Applications: Used in Industrial, Scientific, and Medical (ISM) band applications, such as wireless sensors and remote control systems.

Features

  • Low Noise Figure: Features a low noise figure, typically below 0.8 dB, minimizing added noise and improving receiver sensitivity.
  • High Gain: Provides high gain amplification, boosting the signal strength of weak input signals.
  • Excellent Linearity: Offers excellent linearity performance, minimizing distortion and maintaining signal fidelity.
  • Wideband Operation: Operates over a wide frequency range, supporting various wireless communication standards.
  • Small Surface Mount Package: Available in a small surface mount package for easy PCB assembly and compact design.
  • Internally Matched: Includes internal matching circuitry to simplify integration and optimize performance.

Benefits

  • Improved Receiver Sensitivity: Low noise figure enhances receiver sensitivity, allowing for the detection of weaker signals.
  • Extended Communication Range: High gain amplification extends the communication range in wireless systems.
  • Enhanced Signal Quality: Excellent linearity ensures minimal distortion, maintaining signal fidelity and improving overall signal quality.
  • Simplified Integration: Internal matching circuitry simplifies integration and optimizes performance, reducing design complexity.
  • Compact Design: Small surface mount package allows for compact circuit designs and efficient PCB utilization.
  • Versatile Application: Suitable for a wide range of wireless communication applications due to its wideband operation and high performance.

The MGA-86563-TR1 LNA from Agilent Technologies provides a high-performance solution for amplifying weak signals in wireless communication systems. Its low noise figure, high gain, and excellent linearity make it ideal for cellular base stations, satellite receivers, and GPS systems. The small surface mount package and internal matching circuitry simplify integration and optimize performance, ensuring reliable operation in various electronic devices. This device helps in achieving improved receiver sensitivity, extended communication range and enhanced signal quality.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5214 $52.6498
17+ $6.1715 $104.9155
26+ $5.9786 $155.4436
35+ $5.7857 $202.4995
45+ $5.5929 $251.6805
60+ $5.0143 $300.8580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess