EN
  • EN
  • DE

MGA-72543-TR1

Part No MGA-72543-TR1
Manufacturer Agilent(Hewlett-Packard)
Catalog RF Amplifiers
Description PHEMT Low Noise Amplifier with Bypass Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1221872-MGA-72543-TR1
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MGA-72543-TR1 CAD Model

Description

The MGA-72543-TR1 is a high-performance, low-noise amplifier (LNA) designed for applications requiring excellent gain and minimal noise figure. Manufactured by Agilent (now Keysight Technologies, formerly Hewlett-Packard), this LNA is commonly used in wireless communication systems, GPS receivers, and other RF front-end applications. Its optimized design ensures high sensitivity and reliable performance in demanding environments.

Applications:

  • Wireless Communication Systems
  • GPS Receivers
  • Satellite Communication
  • Radar Systems
  • RF Front-End Amplifiers

Features:

  • Low Noise Figure: Minimizes noise contribution, improving receiver sensitivity.
  • High Gain: Amplifies weak signals for better detection.
  • High Linearity: Reduces distortion and improves signal quality.
  • Small Package Size: Allows for compact designs and easy integration.
  • Internally matched to 50 ohms

Benefits:

  • Improved Receiver Sensitivity: Enhances the ability to detect weak signals.
  • Extended Communication Range: Increases the range of wireless communication systems.
  • Enhanced Signal Quality: Reduces noise and distortion for clearer signals.
  • Simplified Design: Reduces the need for external matching components.
  • Increased System Performance

Additional Details:

The MGA-72543-TR1 is typically packaged in a SOT-343 package. It operates from a single positive supply voltage, and its performance is optimized for frequencies within its specified range. Proper biasing and impedance matching are crucial for achieving optimal performance. The LNA's datasheet provides detailed information on biasing, matching, and performance characteristics, which should be carefully considered during design. The MGA-72543-TR1 offers a high-performance solution for low-noise amplification in various RF applications.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6417 $58.2085
11+ $9.5522 $105.0742
17+ $9.2537 $157.3129
23+ $8.9552 $205.9696
29+ $8.6567 $251.0443
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess