EN
  • EN
  • DE

HSMS-8207-TR1

Part No HSMS-8207-TR1
Manufacturer Agilent(Hewlett-Packard)
Catalog RF Diodes
Description Surface Mount Microwave Schottky Mixer Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1181986-HSMS-8207-TR1
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HSMS-8207-TR1 CAD Model

Description

The HSMS-8207-TR1 is a surface mount Schottky diode manufactured by Agilent (Hewlett-Packard). This diode is designed for various applications requiring high-speed switching and low forward voltage drop. It is commonly used in RF and microwave circuits for signal detection, mixing, and switching.

Applications:

  • RF Signal Detection: Used in detectors for measuring the power of RF signals.
  • Microwave Mixers: Employed in mixer circuits to convert frequencies in microwave communication systems.
  • High-Speed Switching: Utilized in switching applications where fast response times are critical.
  • Sampling circuits: It's use in sampling circuits enable precise measurement of high frequency or fast transient signals.
  • Wireless communication devices: The device finds usage in wireless communication devices for low power consumption and signal handling capability.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High-Speed Switching: Enables fast response times in switching applications.
  • Surface Mount Package: Facilitates automated assembly and compact design.
  • Excellent Temperature Stability: Provides consistent performance over a wide temperature range.
  • Low Capacitance: Reduces signal distortion and improves high-frequency performance.

Benefits:

  • Improved Circuit Efficiency: The low forward voltage drop reduces power dissipation, leading to more efficient circuits.
  • Enhanced System Performance: High-speed switching characteristics allow for faster and more reliable system operation.
  • Simplified Manufacturing: The surface mount package simplifies the assembly process, reducing manufacturing costs.
  • Increased Reliability: Excellent temperature stability ensures consistent performance in harsh environments.
  • Compact Design: The small surface mount package allows for integration into compact electronic devices.

Additional Details:

The HSMS-8207-TR1 features a silicon Schottky barrier diode structure. Its key specifications include a low forward voltage (Vf) and a fast reverse recovery time (trr). The diode is typically supplied in tape and reel packaging for automated assembly. It is designed to meet stringent quality standards and provide reliable performance in demanding applications. Agilent (now Keysight Technologies) is a reputable manufacturer known for high-quality RF and microwave components.

You May Also Be Interested in

M/A-Com Technology Solutions
Lowest to $0.4451
M/A-Com Technology Solutions
Lowest to $0.3269
M/A-Com Technology Solutions
Lowest to $1.6817
Panasonic
DIODE PIN 60V 100MA SS MINI-2P
Lowest to $0.2391
M/A-Com Technology Solutions
Lowest to $12.5133
M/A-Com Technology Solutions
DIODE PIN MRI MELF
Lowest to $22.6422
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
DIODE PIN CERAMIC SI
Lowest to $26.4642
M/A-Com Technology Solutions
Diode RF Schottky 3V 3-Pin SOT-23 T/R
Lowest to $1.1689

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess