EN
  • EN
  • DE

HSMS-2824-TR1

Part No HSMS-2824-TR1
Manufacturer Agilent(Hewlett-Packard)
Catalog RF Diodes
Description Surface Mount RF Schottky Barrier Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1181946-HSMS-2824-TR1
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HSMS-2824-TR1 CAD Model

Description

The HSMS-2824-TR1 is a surface mount Schottky diode from Broadcom (formerly Agilent/Hewlett-Packard). It is designed for high-performance detector and mixer applications in the microwave and RF frequency ranges. The TR1 suffix indicates a specific tape and reel packaging for automated assembly.

Applications:

  • RF Detectors
  • Microwave Mixers
  • Sampling Circuits
  • RF and Microwave Switches
  • High-Frequency Rectification

Features:

  • Low Forward Voltage: Minimizes power dissipation and improves sensitivity.
  • Fast Switching Speed: Enables high-frequency operation.
  • Low Capacitance: Reduces signal loading and improves impedance matching.
  • Surface Mount Package: Facilitates automated assembly and minimizes board space.
  • Excellent Temperature Stability: Ensures consistent performance over a wide temperature range.

Benefits:

  • High Sensitivity: Provides excellent detection performance for weak signals.
  • Improved Efficiency: Low forward voltage drop minimizes power loss.
  • Reduced Distortion: Fast switching speed minimizes harmonic distortion.
  • Compact Design: Small surface mount package saves board space.
  • Reliable Operation: Robust design ensures reliable performance in demanding environments.

Additional Details:

The HSMS-2824-TR1 typically has a low forward voltage drop (e.g., 0.34V at 1mA) and a very low junction capacitance (e.g., 0.7 pF). It is typically used in applications up to several GHz. The surface mount package is designed for automated assembly processes. Refer to the datasheet for specific characteristics such as breakdown voltage, reverse recovery time, and thermal resistance.

You May Also Be Interested in

M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $11.4253
Broadcom Limited
RF Diode Schottky 4V 3-Pin SOT-323 Bulk / Surface Mount Microwave Schottky Detector Diodes | RF DIODE SCHOTTKY 4V SOT323
Lowest to $32.6415
Panasonic
DIODE PIN 60V 100MA SS MINI-2P
Lowest to $0.2391
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
DIODE PIN SMQ CERAMIC SI
Lowest to $5.8209
M/A-Com Technology Solutions
SCHOTTKY PLASTIC 8V GUARD RING
Lowest to $0.8778
M/A-Com Technology Solutions
Diode RF Schottky 3V 3-Pin SOT-23 T/R
Lowest to $1.1689

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5058 $58.1670
280+ $0.4151 $116.2280
435+ $0.4021 $174.9135
595+ $0.3892 $231.5740
770+ $0.3762 $289.6740
1,030+ $0.3373 $347.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,040 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess