EN
  • EN
  • DE

HMMC-3008

Part No HMMC-3008
Manufacturer Agilent(Hewlett-Packard)
Catalog Custom Parts (E - I)
Description Prescaler, DC-16 GHz, GaAs, Divide-by-8, DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1230485-HMMC-3008
Categories Custom Parts
Manufacturer Agilent(Hewlett-Packard)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMMC-3008 CAD Model

Description

The HMMC-3008 is a GaAs MMIC Medium Power Amplifier designed for applications in the 24-32 GHz frequency range. This amplifier boasts a compact size and high gain, making it suitable for various communication and radar systems.

Applications:

  • Point-to-point radio links: Used in microwave backhaul systems for cellular networks and enterprise connectivity.
  • Point-to-multipoint radio: Employed in wireless broadband access networks.
  • Satellite communication systems: Incorporated in up- and down-converters and power amplifiers for satellite transceivers.
  • Radar systems: Utilized in millimeter-wave radar sensors for automotive, industrial, and defense applications.
  • Test and measurement equipment: Found in signal generators and spectrum analyzers for high-frequency testing.

Features:

  • High gain: Provides significant signal amplification, improving system sensitivity and range. Typical Gain is around 22dB.
  • Medium output power: Delivers sufficient power for driving subsequent stages or antennas. Typical Output Power P1dB is around 17dBm.
  • Wide bandwidth: Operates over a broad frequency range, enabling versatility in different applications.
  • Compact size: Allows for integration into space-constrained systems.
  • Single positive supply: Simplified biasing, reducing external components.
  • Unconditionally Stable: Device stability ensures predictable and reliable performance.

Benefits:

  • Improved system performance: Enhanced signal strength and range contribute to better overall system performance.
  • Reduced system complexity: Simplified biasing and compact size minimize external components and board space.
  • Cost-effective solution: Integrated MMIC design reduces overall system cost compared to discrete implementations.
  • Increased reliability: GaAs technology offers high reliability and performance in harsh environments.
  • Faster time to market: Easier integration and simplified design facilitate faster product development cycles.

Additional Details:

The HMMC-3008 typically operates with a supply voltage of +5V. The amplifier utilizes a GaAs pHEMT process, which contributes to its high gain and low noise characteristics. It is available in a surface-mount package for easy assembly. Specific electrical characteristics, such as gain flatness, input and output return loss, and noise figure, vary with frequency and bias conditions; refer to the datasheet for detailed specifications.

This MMIC amplifier is designed to be impedance matched to 50 ohms, simplifying integration into existing systems. The HMMC-3008 is suitable for both commercial and military applications requiring high performance in the Ka-band frequency range.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Fastrax
Lowest to $32.6415
Renesas Electronics America
Lowest to $0.9794
General Cable/Carol Brand
Need more? Email Us
Rochester Electronics
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess