EN
  • EN
  • DE

HCPL5505

Part No HCPL5505
Manufacturer Agilent(Hewlett-Packard)
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061969-HCPL5505
Categories OEM Parts(F-I)
Manufacturer Agilent(Hewlett-Packard)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCPL5505 CAD Model

Description

The HCPL-5505 is a high-reliability, hermetically sealed optocoupler manufactured by Agilent (now Broadcom) and Hewlett-Packard (HP). It features a high-gain, high-speed photodetector integrated with a light-emitting diode (LED). This optocoupler provides electrical isolation between the input and output circuits, making it ideal for applications requiring safety and signal integrity in harsh environments.

Applications:

  • Military and Aerospace Systems: Used in mission-critical applications requiring high reliability and robust performance in extreme environments.
  • Medical Equipment: Provides electrical isolation in sensitive medical devices to ensure patient safety.
  • Industrial Control Systems: Offers isolation in industrial automation equipment to protect control circuits from high voltages and noise.
  • Power Supplies: Used in power supply circuits for feedback control and isolation.
  • Data Communication: Provides galvanic isolation in data communication interfaces to prevent ground loops and improve signal integrity.

Features:

  • High Reliability: Hermetically sealed package ensures long-term reliability and stability.
  • High Isolation Voltage: Provides a high level of electrical isolation between input and output circuits.
  • High Gain: Offers high current transfer ratio (CTR), improving signal transmission efficiency.
  • High Speed: Supports high-speed data transmission rates.
  • Wide Operating Temperature Range: Designed to operate over a wide temperature range, making it suitable for harsh environments.

Benefits:

  • Enhanced Safety: Provides electrical isolation to protect personnel and equipment from high voltages.
  • Improved Signal Integrity: Prevents ground loops and reduces noise in data communication circuits.
  • Reliable Performance: Hermetically sealed package ensures long-term stability and reliability.
  • High Efficiency: High CTR improves signal transmission efficiency, reducing power consumption.
  • Robust Operation: Wide operating temperature range enables operation in harsh environmental conditions.

The HCPL-5505 typically operates with a supply voltage of 4.5V to 5.5V. It comes in a hermetically sealed 8-pin DIP (Dual In-line Package). The isolation voltage is typically rated at 2500 VAC or higher. The operating temperature range is typically from -55°C to +125°C, making it suitable for extreme environmental conditions. It is often used in applications where safety and reliability are paramount.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess