EN
  • EN
  • DE

ATF-10236

Part No ATF-10236
Manufacturer Agilent(Hewlett-Packard)
Catalog END - OF - LIFE
Description 0.5-12 GHz Low Noise Gallium Arsenide FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1149113-ATF-10236
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATF-10236 CAD Model

Description

The Agilent (Hewlett-Packard) ATF-10236 is a high-performance GaAs Low Noise Amplifier (LNA) transistor. Designed for low noise figure and high gain applications, it is typically used in various communication systems where signal amplification is crucial without adding significant noise. Agilent (now Keysight Technologies) was a renowned manufacturer of electronic test and measurement equipment and components, and the ATF-10236 reflects their expertise in high-frequency applications.

Applications

  • Cellular Base Stations: Used in the receiver front-end to amplify weak signals.
  • Satellite Communication Systems: Used in LNBs (Low Noise Block downconverters) to amplify signals received from satellites.
  • Wireless LAN (WLAN): Integrated into WLAN devices to improve signal reception.
  • GPS Receivers: Used in GPS receivers to amplify the weak signals from GPS satellites.
  • Cable TV (CATV) Amplifiers: Found in CATV amplifiers to boost signal strength.

Features

  • Low Noise Figure: Provides excellent noise performance, minimizing the introduction of noise during signal amplification.
  • High Gain: Offers high gain, allowing for significant signal amplification.
  • High Linearity: Maintains signal fidelity with minimal distortion.
  • GaAs Technology: Utilizes Gallium Arsenide (GaAs) technology for superior high-frequency performance.
  • Surface Mount Package: Typically available in a small surface mount package for easy integration into circuit boards.

Benefits

  • Improved Signal Sensitivity: Enhances the ability to receive weak signals, resulting in better communication quality.
  • Extended Communication Range: Enables devices to communicate over longer distances.
  • Enhanced System Performance: Improves the overall performance of communication systems by reducing noise and increasing signal strength.
  • Compact Design: Allows for smaller and more efficient circuit designs.
  • Reliable Operation: Provides stable and dependable performance in demanding environments.

Additional Details

The ATF-10236 is known for its exceptional noise figure and gain characteristics at high frequencies. Its GaAs construction ensures high electron mobility and low parasitic capacitances, making it suitable for demanding RF applications. The device's performance characteristics, such as its S-parameters, noise parameters, and gain curves, are typically detailed in its datasheet. These parameters are essential for designers optimizing its use in specific circuit designs. While this component is listed as End-of-Life, it was a popular choice in its time due to its superior performance metrics. Further research into archived datasheets or application notes from Agilent (Hewlett-Packard) would offer comprehensive technical details, including biasing requirements, matching networks, and performance graphs.

You May Also Be Interested in

NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5645 $66.9515
15+ $7.8478 $117.7170
23+ $7.6026 $174.8598
32+ $7.3574 $235.4368
41+ $7.1120 $291.5920
55+ $6.3763 $350.6965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess