EN
  • EN
  • DE

3030-70J100

Part No 3030-70J100
Manufacturer Agere Systems
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agere Systems
Win Source Part Number 160752-3030-70J100
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3030-70J100 CAD Model

Description

3030-70J100 - Ferrite Bead

The 3030-70J100 ferrite bead is a crucial component for EMI suppression in electronic circuits. It is effective in eliminating noise and interference, ensuring cleaner signal paths in various electronic devices.

  • Applications:
    • Consumer electronics
    • Communication equipment
    • Computing devices
    • Audio electronics
  • Features and Benefits:
    • Effective EMI suppression: Reduces electromagnetic interference efficiently
    • Compact size: Fits easily into various designs
    • High impedance: Ensures excellent noise filtering capabilities
    • Reliable performance: Delivers consistent EMI reduction in different environments

Additional Details: The 3030-70J100 is crafted for compatibility with multiple electronic standards, providing a reliable option for engineers looking to enhance signal integrity in their projects.

You May Also Be Interested in

Wurth Electronics Inc
Lowest to $1.1304
Wurth Electronics Inc
Need more? Email Us
Vishay
Need more? Email Us
Bosch Sensortec
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
AMIS
Lowest to $39.1695
ON Semiconductor
Need more? Email Us
AMIS
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess