EN
  • EN
  • DE

MLV0603NA018V0030

Part No MLV0603NA018V0030
Manufacturer AEM Inc
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976357-MLV0603NA018V0030
Categories OEM Parts(M-N)
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLV0603NA018V0030 CAD Model

Description

The MLV0603NA018V0030 is a Multilayer Varistor (MLV) manufactured by AEM Inc. It's designed to protect sensitive electronic components from electrostatic discharge (ESD) and transient voltage surges. This small-sized varistor offers excellent clamping performance and is suitable for a wide range of applications where space is limited.

Applications

  • Mobile phones
  • Tablets
  • Wearable devices
  • Digital cameras
  • MP3 players
  • Portable navigation devices
  • Any application requiring ESD protection

Features

  • Multilayer varistor (MLV) technology
  • Small 0603 package size (0.06 x 0.03 inches)
  • Low clamping voltage
  • Fast response time
  • Bidirectional protection
  • High surge current capability
  • RoHS compliant

Benefits

  • Effective ESD Protection: Clamps transient voltages to a safe level, protecting downstream components from damage.
  • Compact Size: Small 0603 package saves valuable board space in portable devices.
  • Fast Response Time: Reacts quickly to transient events, providing immediate protection.
  • Bidirectional Protection: Protects against both positive and negative ESD strikes.
  • High Surge Current Capability: Withstands multiple ESD strikes without degradation.
  • Improved Reliability: Enhances the overall reliability of electronic devices by preventing ESD-related failures.

Additional Details

The MLV0603NA018V0030 has a typical breakdown voltage of 18V. The clamping voltage is the voltage across the varistor during a transient event. The surge current capability is the maximum current the varistor can withstand without failure. The operating temperature range is typically -40°C to +85°C. The device is designed to meet industry standards for ESD protection, such as IEC 61000-4-2. AEM's MLV series offers a range of voltage and surge current ratings to suit different application requirements. The 0603 package is a standard surface-mount package that is widely used in electronics manufacturing.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess