The F1206HI5000V032TM is a fuseholder manufactured by AEM Inc. It is designed to provide reliable overcurrent protection for sensitive electronic components. The fuseholder ensures a secure connection for fuses, protecting circuits from damage due to current surges or overloads.
Applications
- Overcurrent protection in telecommunications equipment
- Protection of industrial control systems
- Use in power inverters
- Safeguarding of medical equipment
- Integration into energy storage systems
Features
- Standard 1206 footprint for ease of integration
- High voltage rating of 500V
- Robust construction for enhanced durability
- Designed for surface mount technology (SMT) assembly
- Compliant with industry safety standards
Benefits
- Provides effective overcurrent protection, preventing damage to electronic circuits
- Compatible with automated assembly processes
- Increases the safety and reliability of electronic devices
- Reduces the risk of fire or electrical shock
- Improves the overall performance of electronic systems
Additional Details
The F1206HI5000V032TM fuseholder is constructed from high-quality materials to ensure durability and consistent performance. The design withstands the rigors of automated assembly processes, providing a secure connection for fuses in a wide range of operating conditions. The 1206 package size refers to the physical dimensions of the component (0.12 inches in length and 0.06 inches in width). This size is suitable for many circuit board designs.
The component is designed to accept standard 1206 size fuses. The 500V voltage rating indicates the maximum voltage that the fuseholder can safely handle. The 'TM' suffix likely refers to tape and reel packaging, facilitating automated assembly.