EN
  • EN
  • DE

F0603HI4000V032TM

Part No F0603HI4000V032TM
Manufacturer AEM Inc
Catalog Fuseholders
Description SolidMatrix 0603 High Inrush Current Surface Mount Fuse, 4.0A w/ Marking
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974190-F0603HI4000V032TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F0603HI4000V032TM CAD Model

Description

The F0603HI4000V032TM is a high inrush tolerant fuse from AEM Inc., designed for robust circuit protection against transient overcurrent events. Part of AEM's HI series, it is engineered to withstand high inrush currents without nuisance tripping, ensuring reliable operation in demanding applications. This fuse is specifically designed for high voltage applications.

Applications:

  • High-voltage power supplies: Protection in high voltage power systems against inrush currents during startup.
  • LED lighting: Protecting high-voltage LED drivers from voltage spikes and surges.
  • Industrial equipment: Safeguarding sensitive electronic components from overcurrent conditions in high voltage environments.
  • Battery management systems (BMS): Protecting battery circuits from fault currents in high voltage setups.
  • DC-DC converters: Ensuring stable operation and protection against overloads in high voltage conversion systems.

Features:

  • High inrush current withstand capability: Prevents nuisance tripping during startup with high inrush.
  • Compact 0603 package size: Saves valuable board space in densely populated circuits.
  • High interrupting rating: Provides reliable protection against high fault currents.
  • RoHS compliant: Environmentally friendly and compliant with industry standards.
  • High Voltage Rating: Rated for 4000V applications.

Benefits:

  • Improved system reliability: Reduces downtime and maintenance costs due to fewer false trips.
  • Space savings: Smaller footprint allows for more compact designs.
  • Enhanced safety: Protects equipment and personnel from electrical hazards in high voltage environments.
  • Simplified design: Easier integration into existing circuits.
  • Longer lifespan: High-quality materials and construction ensure extended product life.

The F0603HI4000V032TM fuse features a voltage rating of 4000V and a current rating specified for optimal performance within its design parameters. The 0603 package refers to the physical dimensions of the fuse, making it suitable for automated assembly processes. It is designed to open quickly and safely under fault conditions, preventing damage to upstream components and minimizing the risk of fire or electrical shock. This fuse provides an ideal solution for protecting sensitive electronic circuits in a wide range of industrial and consumer applications where high inrush currents are a concern, especially in high voltage systems.

You May Also Be Interested in

Littelfuse Inc.
FUSE HLDR CART 600V 30A PNL MNT
Lowest to $41.7269
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER CART 32V 6A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER CART 32V 9A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE HLDR BLADE 32V 30A IN LINE
Need more? Email Us
Schurter Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
980+ $0.0591 $57.9180
2,385+ $0.0485 $115.6725
3,690+ $0.0470 $173.4300
5,080+ $0.0455 $231.1400
6,580+ $0.0439 $288.8620
8,800+ $0.0394 $346.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 980 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess