EN
  • EN
  • DE
  • IT

F0603FF1250V032T

Part No F0603FF1250V032T
Manufacturer AEM Inc
Catalog Custom Parts (E - I)
Description SolidMatrix 0603 Very Fast Acting Surface Mount Fuse, 1.25A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1109542-F0603FF1250V032T
Categories Custom Parts
Manufacturer AEM Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F0603FF1250V032T CAD Model

Description

The F0603FF1250V032T is a thin film fuse manufactured by AEM, Inc. This component is designed to provide overcurrent protection in sensitive electronic circuits. Its primary function is to interrupt the circuit when the current exceeds a specified limit, preventing damage to downstream components.

Applications:

  • Portable Electronics: Commonly used in smartphones, tablets, and laptops to protect internal circuitry from current surges.
  • Wearable Devices: Employed in smartwatches, fitness trackers, and other wearable gadgets for overcurrent protection.
  • Solid State Drives (SSDs): Protects the sensitive components within SSDs from electrical overstress.
  • Power Management Circuits: Integrates into power management units to safeguard against excessive current draw.
  • Medical Devices: Used in portable medical equipment requiring reliable circuit protection.

Features:

  • Thin Film Technology: Provides precise and consistent fusing characteristics.
  • Fast Acting: Offers rapid response to overcurrent events, minimizing potential damage.
  • Compact Size: 0603 footprint allows for use in space-constrained applications.
  • High Inrush Current Withstand Capability: Can withstand momentary surges without nuisance tripping.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.

Benefits:

  • Circuit Protection: Prevents damage to electronic components from overcurrent conditions.
  • Improved Reliability: Ensures reliable operation of electronic devices by protecting against electrical faults.
  • Space Saving: Compact size enables integration into small form factor devices.
  • High Performance: Provides accurate and consistent overcurrent protection.
  • Reduced Downtime: Minimizes downtime due to electrical failures.

Technical Specifications:

The F0603FF1250V032T has a voltage rating of 125V. Its current rating is typically around 3.2A, though this should be confirmed by consulting the specific datasheet. The 0603 package size measures 0.06 inches in length and 0.03 inches in width. It offers a fast acting fusing characteristic. Consult the manufacturer's datasheet for precise details, including fusing current versus time characteristics and agency approvals.

You May Also Be Interested in

TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Murata Electronics North America
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Xilinx Inc.
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess