EN
  • EN
  • DE

PS8-250ATX-ZE

Part No PS8-250ATX-ZE
Manufacturer Advantech Corp
Catalog Board Mount AC DC Converters
Description AC/DC CNVT 3.3V 5V 2X12V 2X-12V / AC DC Converters 6 Output 3.3V 5V 12V 12V 90 ~ 264 VAC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Advantech Corp
Package Bulk
Number of Outputs 6
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 3.3V
Voltage - Output 2 5V
Voltage - Output 3 12V
Voltage - Output 4 12V
Voltage - Output 5 -12V
Voltage - Output 6 -12V
Current - Output 1 20 A
Current - Output 2 21 A
Current - Output 3 16 A
Current - Output 4 16 A
Current - Output 5 300 mA
Current - Output 6 300 mA
Power (Watts) 560W
Applications ITE (Commercial)
Temperature Range - Operating 0°C ~ 50°C
Features PFC, Standby Output, Universal Input
Mounting Type Chassis Mount
Dimension 5.91" L x 5.51" W x 3.39" H (150.0mm x 140.0mm x 86.0mm)
Approval Agency CCC, CE, cULus
Base Product Number PS8-250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.6007
Standard Package 1
Win Source Part Number 985431-PS8-250ATX-ZE
Ultra Librarian 3D Model Ultra Librarian PS8-250ATX-ZE CAD Model

Description

The PS8-250ATX-ZE is an AC DC converter type external/internal power supply product from Advantech Corp. Advantech Corp.

  • Power Consumption: 560W
  • Outputs: six outputs with varying voltages
  • Input: universal input
  • Output: standby output
  • Applications: ITE (Commercial)
  • Package: bulk
  • Dimension: 5.91" L x 5.51" W x 3.39" H (150.0mm x 140.0mm x 86.0mm)
  • Approvals: CCC, CE, and cULus

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
Delta Electronics
DC DC CONVERTER +/-12V 30W
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 9V 3W
Lowest to $16.5192
Recom Power
DC DC CONVERTER +/-12V 2W
Lowest to $27.2727
Texas Instruments
HIGH-DENSITY, 36V, 0.8V-TO-16V O
Lowest to $13.6440
Vicor Corporation
DC DC CONVERTER 28V 100W
Lowest to $363.6364
CUI Inc.
DC DC CONVERTER 24V 3W
Lowest to $468.0000
Recom Power
DC DC CONVERTER 12V 1W
Lowest to $34.9254
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess