EN
  • EN
  • DE

ARK-3399-1S1A1E

Part No ARK-3399-1S1A1E
Manufacturer Advantech Corp
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990732-ARK-3399-1S1A1E
Categories OEM Parts(A-B)
Manufacturer Advantech Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ARK-3399-1S1A1E CAD Model

Description

The ARK-3399-1S1A1E is a compact fanless embedded box PC from Advantech. It is powered by a Rockchip RK3399 processor, providing a balance of performance and power efficiency. Designed for industrial applications, this system features a rugged design and a wide operating temperature range, making it suitable for harsh environments. The "1S1A1E" designation refers to the system's configuration, typically indicating the number of serial ports (1S), USB ports (1A), and Ethernet ports (1E), but official Advantech documentation should be consulted for the exact specifics. This embedded PC supports various operating systems and provides flexible expansion options.

Applications:

  • Industrial Automation: Used in control systems for factory automation and process monitoring.
  • Transportation: Suitable for applications in vehicles, such as fleet management and passenger information systems.
  • Digital Signage: Employed in digital signage solutions for displaying content in public areas.
  • Kiosk Systems: Used as a controller for self-service kiosks and interactive terminals.

Features:

  • Rockchip RK3399 Processor: Provides powerful processing capabilities for demanding applications.
  • Fanless Design: Ensures silent and reliable operation in harsh environments.
  • Wide Operating Temperature Range: Allows for operation in extreme temperature conditions.
  • Compact Form Factor: Enables easy integration into space-constrained environments.
  • Multiple I/O Ports: Provides versatile connectivity for various peripherals and devices.

Benefits:

  • Reliable Performance: Fanless design and wide operating temperature range ensure reliable performance in challenging environments.
  • Efficient Processing: Rockchip RK3399 processor offers a balance of performance and power efficiency.
  • Flexible Integration: Compact form factor and multiple I/O ports allow for easy integration into various systems.
  • Reduced Maintenance: Fanless design minimizes the need for maintenance and reduces downtime.
  • Versatile Application: Suitable for a wide range of industrial and embedded applications.

Additional Details:

The ARK-3399-1S1A1E typically supports a range of memory options, allowing for customization based on application requirements. It also provides options for storage, such as mSATA or eMMC, depending on the model. The system includes Ethernet ports for network connectivity and serial ports for communication with legacy devices. USB ports are available for connecting peripherals such as keyboards, mice, and storage devices. The power input is typically a wide-range DC input, allowing for flexible power source options. The operating system support may include Linux and Android, depending on the specific configuration. The system's enclosure is designed to provide protection against dust, vibration, and other environmental factors.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1099
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
Lowest to $0.0112
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess