The APT5024BVFR is a Power MOS V® MOSFET from Advanced Power Technology (APT), now part of Microsemi. It's an N-Channel enhancement mode MOSFET designed for high-voltage, high-speed switching applications.
Applications:
- Switch Mode Power Supplies (SMPS)
- Power Factor Correction (PFC) circuits
- Uninterruptible Power Supplies (UPS)
- Motor Control
- High Voltage DC-DC Converters
Features:
- Low RDS(on): Reduces conduction losses and improves efficiency.
- High Avalanche Energy: Enhances ruggedness and reliability in inductive switching applications.
- Fast Switching Speed: Minimizes switching losses and improves overall system efficiency.
- Temperature Compensating Avalanche Breakdown Voltage: Provides stable performance over a wide temperature range.
- RoHS Compliant: Environmentally friendly, lead-free construction.
Benefits:
- Increased System Efficiency: Reduces power dissipation and heat generation.
- Improved Reliability: Withstands high voltage and current stresses.
- Simplified Thermal Management: Lower RDS(on) reduces heat sinking requirements.
- Extended Product Life: Robust design ensures long-term performance.
- Environmentally Responsible: Complies with environmental regulations.
Technical Specifications:
The APT5024BVFR boasts a drain-source voltage (Vds) of 500V and a continuous drain current (Id) of 22A at 25°C. The on-state resistance (RDS(on)) is typically 0.24 Ohms. It features a high avalanche energy rating, making it suitable for demanding applications. The device is packaged in a TO-247 package. The gate charge (Qg) is relatively low, contributing to faster switching speeds.
This Power MOS V® MOSFET is designed for applications requiring high efficiency and reliability. The low RDS(on) minimizes conduction losses, which is crucial in high-power applications. The high avalanche energy rating ensures that the device can withstand voltage spikes and transient events, improving overall system robustness. The fast switching speed minimizes switching losses, further enhancing efficiency. The temperature-compensating avalanche breakdown voltage ensures stable performance across a wide range of operating temperatures.
The APT5024BVFR is frequently used in power supplies for servers, telecommunications equipment, and industrial automation systems. Its combination of high voltage, high current, and low RDS(on) makes it a suitable choice for demanding power conversion applications. The device's robust design and environmental compliance make it a popular choice among design engineers seeking a reliable and sustainable solution.