EN
  • EN
  • DE

APT30D40BCT

Part No APT30D40BCT
Manufacturer Advanced Power Technology
Catalog Diodes, Rectifiers - Arrays
Description ULTRAFAST SOFT RECOVERY RECTIFIER DIODES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Power Technology
Win Source Part Number 1146713-APT30D40BCT
Manufacturer Homepage www.advpowertech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT30D40BCT CAD Model

Description

The APT30D40BCT is a high-performance, ultrafast soft recovery rectifier module from Advanced Power Technology (APT). It features a common cathode configuration and is designed for high-frequency applications where efficiency and low switching losses are critical.

Applications

  • Power factor correction (PFC) circuits
  • High-frequency inverters
  • Freewheeling diodes in motor drives
  • Output rectification in switched-mode power supplies (SMPS)
  • Welding power supplies

Features

  • Ultrafast recovery time
  • Soft recovery characteristics
  • Low forward voltage drop
  • High blocking voltage
  • High surge current capability
  • Isolated baseplate for easy mounting

Benefits

  • Improved efficiency due to reduced switching losses
  • Reduced EMI noise due to soft recovery
  • Higher system reliability due to robust design
  • Simplified thermal management due to isolated baseplate
  • Increased power density due to high-frequency operation

Technical Specifications

The APT30D40BCT has a repetitive peak reverse voltage (VRRM) of 400V and a continuous forward current (IF) of 30A. Its typical reverse recovery time (trr) is very low, contributing to the device's excellent high-frequency performance. The forward voltage drop (VF) is minimized to reduce power dissipation. The module's package is designed for efficient heat sinking, ensuring reliable operation at high power levels. The isolation voltage between the terminals and the base plate is typically 2500V, enhancing system safety.

This rectifier is designed to minimize switching losses and improve efficiency in high-frequency power conversion applications. The soft recovery characteristic reduces voltage overshoot and ringing, contributing to lower EMI and improved system reliability. The high surge current capability ensures that the device can withstand transient overloads.

This device is well-suited for applications requiring high efficiency and reliability, such as modern power supplies, inverters, and motor drives. Its robust construction and electrical characteristics make it a dependable choice for demanding environments.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2592 $58.7392
63+ $1.8538 $116.7894
97+ $1.7960 $174.2120
133+ $1.7383 $231.1939
172+ $1.6805 $289.0460
231+ $1.5061 $347.9091
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess