APE1117G-33 Voltage Regulator
The APE1117G-33 offers a stable 3.3V output and is tailored for use in a wide array of electronic systems, ensuring components receive a consistent power supply for optimal performance.
- Applications:
- Embedded Systems
- CCTV Security Systems
- Wireless Communication Devices
- PC Peripheral Devices
- Features and Benefits:
- Low Dropout Design: Enhances power efficiency and reduces heat generation.
- High Output Current Capability: Supplies up to 1A, aiding in robust circuit designs.
- Excellent Line Regulation: Maintains a consistent output with varying input voltages.
- Protection Features: Includes internal current limits and thermal shutdown to protect against operating extremes.
- Additional Details:
- SMD Packages: Facilitates easy soldering and miniaturized designs.
- Wide Operating Temperature Range: Suitable for diverse environmental conditions.