APE1117G-12 Voltage Regulator
The APE1117G-12 is a high-performance, low-dropout (LDO) voltage regulator designed for versatile applications where a stable 1.2V output is required. This component ensures efficient power supply management in various electronic projects.
- Applications:
- Consumer Electronics
- Battery-Powered Devices
- Microcontroller Power Supply
- Networking Equipment
- Features and Benefits:
- Low Dropout Voltage: Ideal for low-voltage applications, providing excellent efficiency.
- High Maximum Output Current: Capable of delivering up to 1A, suitable for power-demanding applications.
- Precision Output: Offers a stable output voltage, enhancing performance in sensitive circuits.
- Overcurrent Protection: Safeguards against potential overloads, extending the component’s longevity.
- Additional Details:
- Package Type: Available in industry-standard packages for easy integration.
- Thermal Resistance: Designed to operate over a wide temperature range, ensuring reliability under various conditions.