EN
  • EN
  • DE

APE1084H-HF

Part No APE1084H-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817474-APE1084H-HF
Ultra Librarian 3D Model Ultra Librarian APE1084H-HF CAD Model

Description

The APE1084H-HF is a 5A Low Dropout Positive Adjustable Regulator manufactured by Advanced Power Electronics Corp (APEC). It provides a stable and adjustable output voltage with low dropout voltage, making it suitable for applications where the input voltage is close to the desired output voltage.

Applications

  • Post Regulators for Switching Power Supplies
  • Battery Chargers
  • Motherboard Power Supplies
  • Graphic Card Power Supplies
  • Adjustable Power Supplies

Features

  • Adjustable Output Voltage: Allows users to set the desired output voltage.
  • Low Dropout Voltage: Operates with a small difference between input and output voltage.
  • High Output Current: Capable of delivering up to 5A of output current.
  • Current Limiting Protection: Prevents damage from overcurrent conditions.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Stable Output Voltage: Provides a reliable and consistent output voltage, even with varying input voltage or load conditions.
  • Efficient Operation: Low dropout voltage improves efficiency, especially in low-voltage applications.
  • Overload Protection: Current limiting and thermal shutdown protect the regulator and the load from damage.
  • Flexible Output Voltage: Adjustable output voltage allows for use in a variety of applications.
  • Simplified Design: Requires minimal external components for operation.

Additional Details

The APE1084H-HF is typically used in applications where a stable and adjustable voltage is required with a minimal voltage drop. The adjustable output voltage is usually set using external resistors. The low dropout voltage characteristic is crucial for maximizing efficiency, especially when the input voltage is only slightly higher than the desired output voltage. It is offered in various packages, such as TO-252 and TO-263, for efficient heat dissipation. The current limiting and thermal shutdown features are crucial for protecting the regulator and the connected load from damage due to overload or overheating conditions. Datasheets from APEC provide detailed information on the operating conditions, thermal characteristics, and application circuits. It is also halogen-free.

This LDO regulator provides a robust and flexible solution for a wide range of power supply applications, ensuring stable and efficient voltage regulation with built-in protection features.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Others
Lowest to $0.3269
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess