EN
  • EN
  • DE

AP9T16GJ

Part No AP9T16GJ
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146255-AP9T16GJ
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP9T16GJ CAD Model

Description

The AP9T16GJ is a P-channel enhancement-mode power MOSFET from Advanced Power Electronics Corp. It is designed for applications requiring efficient power switching, particularly in load switching, power management, and DC-DC conversion circuits. This MOSFET offers low on-resistance and fast switching speeds, making it suitable for high-frequency operation.

Applications:

  • Load Switching: Used in various load switching applications due to its efficient switching characteristics.
  • Power Management: Integrated in power management systems for efficient voltage regulation and distribution.
  • DC-DC Converters: Employed in DC-DC converters to convert voltage levels efficiently.
  • Motor Control: Used in low power motor control circuits.
  • Battery Management Systems: Applied in battery management systems for charging and discharging control.

Features:

  • P-Channel Enhancement Mode: P-channel configuration simplifies gate drive circuitry in certain applications.
  • Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Low Gate Charge: Minimizes gate drive requirements.
  • High Avalanche Energy: Provides robustness against transient voltage spikes.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation, leading to improved efficiency.
  • Simplified Design: P-channel configuration can simplify gate drive circuits in specific applications.
  • Enhanced Reliability: High avalanche energy enhances the device's robustness.
  • Compact Size: Allows for integration into smaller form factor devices.
  • Reduced Heat Generation: Lower on-resistance results in reduced heat generation.

Specifications:

The AP9T16GJ typically features a drain-source voltage (VDS) of -30V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) of -9A. The on-resistance (RDS(on)) is typically 16 mΩ at VGS = -10V. It is typically available in a TO-252 package. These parameters should be verified using the manufacturer's datasheet.

The device is designed to meet the demands of modern power electronics, offering a combination of efficiency, reliability, and compact size. It is RoHS compliant, reflecting a commitment to environmental responsibility.

You May Also Be Interested in

Samsung
Lowest to $6.5223
Xilinx Inc.
Lowest to $3.2617
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
ON Semiconductor
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess