EN
  • EN
  • DE
  • IT

AP9565GEH

Part No AP9565GEH
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Simple Drive Requirement, Lower On-resistance
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146096-AP9565GEH
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP9565GEH CAD Model

Description

The AP9565GEH is a P-channel enhancement-mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Advanced Power Electronics Corp (APEC). It's designed for switching and amplification applications, particularly in power management circuits. P-channel MOSFETs are often used as high-side switches in circuits where a low on-resistance (Rds(on)) is important to minimize power loss.

Applications:

  • Load switching
  • Power management in portable devices
  • Battery management systems
  • DC-DC converters
  • Power distribution circuits
  • High-side switching

Features:

  • P-Channel MOSFET: Controls current flow based on the gate voltage.
  • Enhancement Mode: Requires a negative gate-source voltage to turn on.
  • Low On-Resistance (Rds(on)): Minimizes power loss during switching.
  • High Drain Current (Id): Capable of handling significant current loads.
  • Fast Switching Speed: Allows for efficient switching performance.
  • Logic Level Compatible: Can be driven directly by logic circuits.
  • RoHS Compliant: Environmentally friendly, lead-free construction.
  • Surface Mount Package: Suitable for automated assembly processes.

Benefits:

  • Efficient Power Switching: Low on-resistance minimizes power dissipation and improves energy efficiency.
  • Compact Design: Surface mount package allows for smaller and more compact circuit designs.
  • Easy to Use: Logic level compatibility simplifies interfacing with microcontrollers and other logic devices.
  • Reliable Performance: APEC is a reputable manufacturer known for producing high-quality MOSFETs.
  • Suitable for Portable Devices: Low on-resistance and logic-level gate drive are beneficial in battery-powered applications.

Additional Details:

The AP9565GEH typically has a gate-source voltage (Vgs) rating of ±20V and a drain-source voltage (Vds) rating of -60V. The typical on-resistance (Rds(on)) is in the milliohm range, depending on the gate-source voltage applied. It is available in a variety of surface mount packages, such as SOP-8. This MOSFET is designed to minimize the conduction losses and switching losses which are crucial for high-efficiency power conversion. Its fast switching speed makes it suitable for PWM (Pulse Width Modulation) applications. The device is also avalanche rated, which means it can withstand transient voltage spikes. Furthermore, the AP9565GEH offers improved thermal performance compared to standard MOSFETs due to its optimized package design.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess