EN
  • EN
  • DE

AP9435GH-HF-3TR

Part No AP9435GH-HF-3TR
Manufacturer Advanced Power Electronics Corp.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045500-AP9435GH-HF-3TR
Categories OEM Parts(A-B)
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP9435GH-HF-3TR CAD Model

Description

The AP9435GH-HF-3TR is a P-Channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp. (APEC). This MOSFET is designed for high-efficiency power switching applications, featuring low on-resistance (RDS(on)) to minimize power losses. The '-HF' indicates a halogen-free product, and the '-3TR' likely refers to the tape and reel packaging for automated assembly. It's commonly used in power management and load switching applications.

Applications:

  • DC-DC Converters: Provides efficient voltage regulation in various DC-DC converter topologies.
  • Load Switching: Used for controlling power to various loads in electronic circuits.
  • Power Management in Portable Devices: Optimizes power consumption in devices such as laptops, tablets, and smartphones.
  • Battery Management Systems (BMS): Employed in battery charging and discharging circuits.
  • LED Lighting: Drives and controls LED lighting systems.
  • Reverse Polarity Protection: Prevents damage from incorrect power supply connections.

Features:

  • P-Channel MOSFET: Simplifies gate drive circuitry in certain applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall performance.
  • Low Gate Charge (Qg): Minimizes gate drive power requirements.
  • Halogen-Free: Compliant with RoHS environmental standards.
  • Surface Mount Package: Typically available in a surface mount package (like SO-8 or similar) for efficient PCB assembly.

Benefits:

  • High Efficiency: Reduces power dissipation and improves battery life in portable devices.
  • Reliable Performance: Designed for robust and stable operation.
  • Simplified Circuit Design: P-Channel configuration simplifies drive requirements in some designs.
  • Environmentally Friendly: Halogen-free construction reduces environmental impact.
  • Reduced Heat Generation: Low on-resistance minimizes heat, enhancing system reliability.
  • Automated Assembly: Tape and reel packaging facilitates automated assembly processes.

Additional Details:

Key specifications for the AP9435GH-HF-3TR include its drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). Thermal resistance from junction to ambient and junction to case are important parameters for thermal management. The tape and reel packaging (3TR) is important for high volume manufacturing environments. Refer to the official APEC datasheet for the AP9435GH-HF for complete electrical characteristics, thermal performance, and package dimensions. Always use the datasheet for design and verification to ensure operation within specified limits.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1099
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Generic
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess