EN
  • EN
  • DE

AP9408CGM-HF

Part No AP9408CGM-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Lower Gate Charge, Simple Drive Requirement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146023-AP9408CGM-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP9408CGM-HF CAD Model

Description

The AP9408CGM-HF is an N-channel enhancement mode power MOSFET from Advanced Power Electronics Corp. (APEC). Designed for high-efficiency switching applications, it features a low on-resistance and fast switching speed. The HF designation indicates that the device is Halogen Free. It is well-suited for use in DC-DC converters, load switching, and power management circuits.

Applications:

  • DC-DC Converters: Used in various voltage regulation circuits.
  • Load Switching: Provides efficient and reliable load switching capabilities.
  • Power Management: Integrated into power management systems for efficient power control.
  • Synchronous Rectification: Used in synchronous buck converters.
  • Motor Control: Utilized in motor control circuits for driving and controlling motors.

Features:

  • N-Channel MOSFET: Offers efficient switching performance in various applications.
  • Low On-Resistance (RDS(on)): Minimizes power losses and enhances overall efficiency.
  • Fast Switching Speed: Allows for high-frequency operation, improving efficiency.
  • Avalanche Rated: Offers robustness against voltage transients.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals.
  • Lead-Free and Halogen-Free: Compliant with environmental regulations.
  • Surface Mount Package: Facilitates easy integration into printed circuit boards.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching reduce power losses.
  • Enhanced Reliability: Robust design and avalanche rating ensure dependable operation.
  • Simplified Design: Logic level gate drive simplifies the drive circuitry.
  • Environmental Compliance: Meets lead-free and halogen-free standards.
  • Reduced System Cost: High performance and efficiency contribute to lower overall system costs.

Additional Details:

The AP9408CGM-HF typically comes in a surface mount package such as a SOP-8. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)) at specified gate voltages. This MOSFET is commonly used in portable devices, power adapters, and industrial applications requiring efficient and reliable switching.

You May Also Be Interested in

Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess