EN
  • EN
  • DE

AP92T03GS

Part No AP92T03GS
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Simple Drive Requirement, Lower On-resistance
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146010-AP92T03GS
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP92T03GS CAD Model

Description

The AP92T03GS is an N-channel enhancement mode power MOSFET from Advanced Power Electronics Corp. designed for high-efficiency switching applications. Its key characteristics include low on-resistance and fast switching speeds, making it suitable for use in power management, DC-DC converters, and motor control circuits.

Applications

  • DC-DC Converters in Notebooks
  • Power Management in Portable Devices
  • Load Switching
  • Motor Control Circuits
  • LED Lighting Applications

Features

  • Low On-Resistance: Reduces conduction losses and improves overall efficiency.
  • Fast Switching Speed: Minimizes switching losses, enabling high-frequency operation.
  • Avalanche Energy Rated: Designed to withstand avalanche conditions for enhanced reliability.
  • Surface Mount Package: Enables compact and efficient designs.
  • Lead-Free and RoHS Compliant: Environmentally friendly and meets regulatory requirements.
  • Halogen-Free: Further reduces environmental impact.

Benefits

  • High Efficiency: Low on-resistance and fast switching contribute to increased efficiency in power conversion systems.
  • Reduced Power Dissipation: Minimizes heat generation, improving system reliability and longevity.
  • Compact Design: Surface mount package allows for smaller and more compact product designs.
  • Enhanced Thermal Performance: Enables operation at higher power levels while maintaining stable temperatures.
  • Environmentally Compliant: Meets environmental standards for lead and halogen content, reducing environmental impact.

Additional Details

The AP92T03GS has a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of up to 92A. It features a low gate charge (Qg) for efficient switching and is designed for surface mount applications to allow for high-density layouts. Its operating temperature range is typically -55°C to +150°C. The device is typically packaged in a PDFN5x6 package for efficient thermal dissipation.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
NXP / Nexperia
Need more? Email Us
Texas Instruments
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
UTC
Lowest to $0.0622
NXP / Nexperia
Lowest to $3.2617
STMicroelectronics
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess