The AP70T03GJ-HF is a 30V, 70A N-channel power MOSFET from Advanced Power Electronics Corp. This MOSFET is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds. Its Halogen-Free construction makes it compliant with environmental standards.
Applications
- DC-DC Converters
- Power Management in Portable Devices
- Load Switching
- Motor Control
- Synchronous Rectification
Features
- Low On-Resistance: Reduces power loss and improves efficiency.
- Fast Switching Speed: Enables higher frequency operation.
- Avalanche Rated: Provides robustness against voltage transients.
- Halogen-Free: Compliant with environmental regulations.
- RoHS Compliant: Meets Restriction of Hazardous Substances directives.
Benefits
- Increased System Efficiency: Lower on-resistance minimizes power dissipation.
- Improved Thermal Performance: Allows for smaller heat sinks or fanless operation.
- Enhanced Reliability: Avalanche rating provides protection against voltage spikes.
- Environmentally Friendly: Halogen-free and RoHS compliant materials reduce environmental impact.
- Compact Design: Allows for miniaturization of power circuits.
Technical Specifications
The AP70T03GJ-HF has a drain-source voltage (Vds) of 30V and a continuous drain current (Id) of 70A. The on-resistance (Rds(on)) is typically 4.5 mΩ at Vgs = 10V. The gate threshold voltage (Vgs(th)) is between 1V and 3V. The total gate charge (Qg) is typically 20 nC. The device is packaged in a TO-252 package, suitable for surface mounting. The operating junction temperature range is -55°C to +175°C.
This MOSFET is well-suited for applications demanding high efficiency and low power loss. Its robust design and environmental compliance make it a reliable choice for modern power electronics.