EN
  • EN
  • DE

AP60N2R5H

Part No AP60N2R5H
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Description Simple Drive Requirement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817376-AP60N2R5H
Ultra Librarian 3D Model Ultra Librarian AP60N2R5H CAD Model

Description

The AP60N2R5H is an N-channel enhancement-mode MOSFET manufactured by Advanced Power Electronics Corp. (APEC). It's designed for efficient power switching in applications such as DC-DC converters, synchronous rectification, and power management circuits. Its low on-resistance (RDS(on)) contributes to minimized power loss and efficient energy conversion.

Applications

  • Synchronous Rectification
  • DC-DC Converters
  • Power Management in Portable Devices
  • Load Switching
  • Battery Management Systems

Features

  • N-Channel Enhancement Mode
  • Ultra-Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • Avalanche Rated
  • RoHS Compliant

Benefits

  • High efficiency minimizes power loss and reduces heat generation.
  • Faster switching speeds enable higher frequency operation, reducing the size of passive components.
  • Avalanche rating enhances reliability in demanding applications.
  • RoHS compliance ensures environmental friendliness.
  • Simple gate drive requirements simplify circuit design.

Additional Details

The AP60N2R5H features a low gate charge which contributes to faster switching speeds and improved efficiency. The part is typically available in a surface-mount package such as a TO-252 or similar. Critical specifications include Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), Continuous Drain Current (ID), Pulsed Drain Current (IDM), and On-Resistance (RDS(on)) at specified gate voltages. It's essential to consult the APEC datasheet for the AP60N2R5H to obtain the specific values for these parameters, including RDS(on) at different VGS levels, thermal resistance, power dissipation limits, and safe operating area. The datasheet will also provide recommended soldering profiles, package dimensions, and gate charge characteristics. This MOSFET is often chosen for its ability to deliver high efficiency and power density in compact power supply designs.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess