EN
  • EN
  • DE

AP4575M

Part No AP4575M
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N AND P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145866-AP4575M
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP4575M CAD Model

Description

The AP4575M is a P-channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp. (APEC). It is designed for load switching, power management, and other applications requiring efficient and reliable switching performance. The AP4575M is particularly well-suited for portable devices and battery-powered applications where minimizing power loss is critical.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • Battery Management Systems
  • DC-DC Converters
  • Power Adapters

Features:

  • P-Channel Enhancement Mode
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • Low Gate Charge
  • Surface Mount Package

Benefits:

  • High Efficiency: Low RDS(on) reduces power loss and improves overall system efficiency.
  • Fast Switching: Enables high-frequency operation with minimal switching losses.
  • Compact Design: Surface mount package allows for compact designs in portable devices.
  • Ease of Use: P-channel configuration simplifies drive circuitry in certain applications.
  • Reliable Performance: Designed for robust and reliable operation in demanding applications.

Additional Details:

The AP4575M features a low on-resistance (RDS(on)), which minimizes conduction losses and contributes to high overall efficiency. Its fast switching speed reduces switching losses, making it suitable for high-frequency DC-DC converters and other power management applications. The low gate charge reduces the drive requirements, simplifying the design of the gate drive circuitry. The surface mount package allows for compact designs, which is particularly important in portable devices where space is limited. The P-channel configuration of the AP4575M simplifies the gate drive circuitry in some applications, making it easier to implement than N-channel MOSFETs in certain configurations.

The AP4575M is commonly used in battery management systems, where it is used to switch power to various loads within the system. It is also used in power adapters, where it helps to regulate the output voltage and current. The device is designed to operate over a wide range of input voltages and currents, making it suitable for a variety of applications. Advanced Power Electronics Corp. (APEC) is known for producing high-quality power MOSFETs, and the AP4575M is a testament to their commitment to performance and reliability.

You May Also Be Interested in

Xilinx Inc.
Lowest to $3.2617
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
ON Semiconductor
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess