EN
  • EN
  • DE

AP4428GM

Part No AP4428GM
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Simple Drive Requirement, Fast Switching Characteristic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145810-AP4428GM
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP4428GM CAD Model

Description

The AP4428GM is a P-channel enhancement-mode MOSFET manufactured by Advanced Power Electronics Corp. (APEC). This MOSFET is specifically designed for load switching and power management applications, typically found in portable devices and other systems where energy efficiency and compact size are critical design factors. The P-channel configuration is suitable for high-side switching implementations.

Applications

  • Load Switching: Efficiently controlling power delivery to various loads in electronic circuits.
  • Power Management in Portable Devices: Optimizing battery runtime in smartphones, tablets, and laptops.
  • Battery Protection Circuits: Safeguarding batteries from overcharging and over-discharging.
  • DC-DC Converters: Utilized as a switching component in voltage regulation circuits.
  • High-Side Switching: Controlling power from the positive voltage rail.

Features

  • P-Channel Enhancement Mode: Provides ease of implementation in high-side switching configurations.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and reduces heat generation during conduction.
  • Low Gate Charge (Qg): Lowers switching losses and enhances efficiency in high-frequency operations.
  • Surface Mount Package: Streamlines automated assembly processes and contributes to compact designs.
  • Logic-Level Gate Drive: Allows direct drive from low-voltage logic signals.

Benefits

  • High Efficiency: Minimizes power waste and reduces heat output.
  • Compact Form Factor: Well-suited for portable and space-restricted devices.
  • Simplified Circuit Design: Streamlines high-side switching implementation.
  • Enhanced Thermal Performance: Facilitates operation at higher power thresholds.
  • Reliable Operation: Delivers consistent and dependable performance under various operational conditions.

Additional Details

Essential parameters for the AP4428GM encompass drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-state resistance (RDS(on)). Thermal resistance, specifically from junction to ambient or case, is also a crucial consideration for thermal management strategies. Consult the APEC datasheet for precise parameter values and recommended operating conditions. Proper design of the gate drive circuit is vital for optimal performance and reliability. Critical selection criteria should include voltage, current, and switching frequency requirements specific to the application. The "GM" suffix likely indicates particular packaging or testing specifications that may influence performance and assembly characteristics.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess