EN
  • EN
  • DE

AP431AT

Part No AP431AT
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Description ADJUSTABLE PRECISION SHUNT REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817358-AP431AT
Ultra Librarian 3D Model Ultra Librarian AP431AT CAD Model

Description

The AP431AT is a low voltage adjustable precision shunt regulator manufactured by Advanced Power Electronics Corp (APEC). It's commonly used in power supply regulation, voltage references, and error amplifiers due to its stable voltage reference and ability to sink current effectively. This makes it suitable for a variety of applications requiring precise voltage control and regulation.

Applications:

  • Power Supplies: Used as a voltage regulator in linear power supplies and switching power supplies to provide a stable output voltage.
  • Voltage References: Provides a precise voltage reference for analog-to-digital converters (ADCs) and other precision circuits.
  • Error Amplifiers: Functions as an error amplifier in feedback control systems, adjusting the output voltage to maintain a desired setpoint.
  • Chargers: Used in battery chargers for voltage regulation and overvoltage protection.
  • Instrumentation: Used in test and measurement equipment to provide stable and accurate voltage references.

Features:

  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors, allowing for flexibility in design.
  • Low Voltage Operation: Operates at low voltages, making it suitable for battery-powered and low-voltage applications.
  • Low Temperature Coefficient: Offers a stable voltage reference over a wide temperature range.
  • High Precision: Provides a precise voltage reference with low tolerance.
  • Low Dynamic Output Impedance: Ensures stable output voltage under varying load conditions.
  • Sink Current Capability: Capable of sinking current efficiently, making it suitable for shunt regulation.

Benefits:

  • Precise Voltage Regulation: Provides a stable and accurate output voltage, improving system performance.
  • Flexibility in Design: Adjustable output voltage allows for customization to specific application requirements.
  • Stable Performance Over Temperature: Low temperature coefficient ensures stable voltage reference across a wide temperature range.
  • Easy to Use: Simple circuit configuration and readily available datasheets simplify design and implementation.
  • Cost-Effective Solution: Offers a reliable and cost-effective solution for voltage regulation and reference applications.

The AP431AT works by comparing a fraction of the output voltage with an internal reference voltage. If the output voltage deviates from the desired value, the AP431AT adjusts its internal current sink to maintain the output voltage at the setpoint. External resistors are used to set the output voltage. The device's low dynamic output impedance ensures that the output voltage remains stable even when the load current changes. Its stability and precision make it a valuable component in a variety of electronic circuits requiring accurate voltage regulation and referencing.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess