EN
  • EN
  • DE

AP2346GN-HF

Part No AP2346GN-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Capable of 1.8V Gate Drive, Lower Gate Charge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145557-AP2346GN-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP2346GN-HF CAD Model

Description

The AP2346GN-HF is a P-channel enhancement-mode MOSFET from Advanced Power Electronics Corp. It is designed for high-efficiency power management applications. This device utilizes advanced trench technology to provide excellent RDS(ON) and low gate charge, contributing to superior switching performance and reduced power loss.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • Battery Protection Circuits
  • DC-DC Converters
  • Power Adapters

Features:

  • Low RDS(ON) to minimize conduction losses
  • Low Gate Charge (Qg) for fast switching speeds
  • Avalanche Rated
  • Halogen-Free
  • RoHS Compliant
  • Surface Mount Technology

Benefits:

  • Improved energy efficiency due to reduced power dissipation
  • Faster switching speeds, leading to improved system performance
  • Enhanced reliability due to its avalanche ruggedness
  • Environmentally friendly due to its halogen-free construction and RoHS compliance
  • Simplified board assembly due to its surface mount package

Additional Details:

The AP2346GN-HF is typically supplied in a standard surface-mount package. Its low on-resistance and fast switching capabilities make it ideal for applications where efficiency and power density are critical. The specific RDS(ON) value, gate charge, and other electrical characteristics can be found in the manufacturer's datasheet. This MOSFET is designed to operate within a specific voltage and current range, which must be considered during the design process.

The device's thermal performance is also a crucial factor in its application. Proper heat sinking and thermal management techniques are essential to ensure reliable operation, especially in high-power applications. The AP2346GN-HF's robust design and electrical characteristics make it a suitable choice for a wide range of power management requirements.

You May Also Be Interested in

Torex Semiconductor Ltd
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Xilinx Inc.
Lowest to $3.2617
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Micrel
Lowest to $9.8522
Samsung
Lowest to $6.5223
Analog Devices Inc.
Lowest to $1.9566
NXP / Nexperia
Lowest to $3.2617

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0965 $57.9000
1,460+ $0.0792 $115.6320
2,260+ $0.0767 $173.3420
3,115+ $0.0743 $231.4445
4,030+ $0.0718 $289.3540
5,390+ $0.0644 $347.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,305 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess