EN
  • EN
  • DE

AP2307N

Part No AP2307N
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145532-AP2307N
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2307N CAD Model

Description

The AP2307N is a P-Channel enhancement mode power MOSFET from Advanced Power Electronics Corp. It is designed for load switching applications, offering low on-resistance and fast switching speeds. This device is commonly used in portable equipment and power management systems.

Applications:

  • Load Switching in Portable Equipment
  • Power Management Systems
  • Battery Management Systems
  • DC-DC Conversion
  • Level Shifting

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses and enhances performance.
  • Logic Level Gate Drive: Simplifies interfacing with microcontrollers and digital circuits.
  • Surface Mount Package: Allows for automated assembly and compact design.

Benefits:

  • Improved Efficiency: Lowers power consumption and reduces heat generation.
  • Simplified Design: Requires fewer external components, reducing system cost and complexity.
  • Enhanced Reliability: Provides stable performance in demanding applications.
  • Reduced Board Space: Small package footprint allows for more compact designs.

Additional Details:

The AP2307N features a drain-source voltage (VDS) of -30V and a continuous drain current (ID) of -3.7A. The gate threshold voltage (VGS(th)) is typically around -1.5V, making it suitable for logic-level gate drive. It is available in a SOP-8 package. The operating junction temperature range is -55°C to +150°C. The low RDS(on) ensures minimal power dissipation during conduction, contributing to overall system efficiency. This device is especially useful in battery-powered applications where efficiency and space are critical considerations.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Texas Instruments
Lowest to $0.9663
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess