EN
  • EN
  • DE

AP20N15GI-HF

Part No AP20N15GI-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145478-AP20N15GI-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP20N15GI-HF CAD Model

Description

The AP20N15GI-HF is an N-channel power MOSFET manufactured by Advanced Power Electronics Corp. (APEC). It is designed for high-efficiency switching applications, featuring low on-resistance and fast switching speeds.

Applications:

  • Synchronous rectification: Improves efficiency in DC-DC converters.
  • DC-DC converters: Used as the primary switching element in various converter topologies.
  • Power inverters: Converts DC power to AC power in inverter applications.
  • Motor control: Drives motors with high efficiency and precise control.
  • Uninterruptible Power Supplies (UPS): Provides reliable power switching in UPS systems.

Features:

  • N-channel MOSFET: Offers high current carrying capability.
  • Low on-resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Fast switching speed: Reduces switching losses at high frequencies.
  • Avalanche rated: Can withstand transient voltage spikes without damage.
  • Halogen-free: Complies with environmental regulations.

Benefits:

  • High efficiency: Low RDS(on) and fast switching minimize power losses.
  • Reduced heat generation: Lower power dissipation leads to less heat generation.
  • Improved system reliability: Avalanche rating provides robustness against voltage transients.
  • Simplified thermal management: Reduced heat generation simplifies cooling requirements.
  • Compact design: Available in surface-mount packages for space-saving applications.

The AP20N15GI-HF is suitable for a variety of high-power switching applications. Its low on-resistance and fast switching speed make it a good choice for demanding applications. Refer to the manufacturer's datasheet for specific electrical characteristics, including drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), on-resistance (RDS(on)), and gate charge (Qg). Also, consider thermal management requirements for optimal performance.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
STMicroelectronics
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Samsung
Lowest to $6.5223

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8395 $50.3700
150+ $0.6889 $103.3350
225+ $0.6673 $150.1425
310+ $0.6458 $200.1980
405+ $0.6243 $252.8415
540+ $0.5597 $302.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess