EN
  • EN
  • DE

AP20GT60SW

Part No AP20GT60SW
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL INSULATED GATE BIPOLAR TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145473-AP20GT60SW
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP20GT60SW CAD Model

Description

The AP20GT60SW is an insulated-gate bipolar transistor (IGBT) manufactured by Advanced Power Electronics Corp. (APEC). APEC specializes in power management ICs and discrete power semiconductors. This IGBT is designed for high-voltage, high-current switching applications, combining the advantages of MOSFETs and bipolar junction transistors (BJTs).

Applications

  • Induction Heating: Used in induction heating equipment for industrial and commercial applications.
  • Welding Machines: Employed in welding power supplies for precise current control.
  • Uninterruptible Power Supplies (UPS): Utilized in UPS systems for efficient power conversion and switching.
  • Power Inverters: Integrated into power inverters for converting DC power to AC power.
  • Motor Drives: Used in motor control circuits for variable frequency drives (VFDs) and other motor control applications.

Features

  • IGBT Technology: Combines the advantages of MOSFETs and BJTs for high-voltage, high-current switching.
  • Low Saturation Voltage (VCE(sat)): Minimizes power loss during conduction.
  • Fast Switching Speed: Enables efficient switching performance in high-frequency applications.
  • High Input Impedance: Simplifies gate drive requirements.
  • Robust Design: Designed for reliable operation in harsh environments.

Benefits

  • High Efficiency: Low VCE(sat) reduces power dissipation, resulting in higher energy efficiency.
  • Improved Performance: Fast switching speed enhances the overall performance of power switching circuits.
  • Simplified Design: High input impedance simplifies gate drive requirements.
  • Reliable Operation: Designed for stable and consistent performance in various operating conditions.

Additional Details

The AP20GT60SW IGBT is characterized by its voltage and current ratings, VCE(sat) value, switching speeds, and gate charge. These parameters determine its suitability for specific applications. It is typically used in conjunction with gate driver circuits and thermal management solutions to ensure optimal performance and reliability. The specific package is optimized for heat dissipation, as IGBTs generate significant heat during operation. The ‘SW’ designation likely indicates specific package or performance characteristics.

You May Also Be Interested in

Texas Instruments
Lowest to $12.6416
Texas Instruments
Need more? Email Us
Panasonic
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Analog Devices Inc.
Lowest to $18.2138
Micron Technology Inc.
Lowest to $8.2538
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess