EN
  • EN
  • DE

AP15T03GJ

Part No AP15T03GJ
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145412-AP15T03GJ
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP15T03GJ CAD Model

Description

The AP15T03GJ is an N-channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Advanced Power Electronics Corp. (APEC). APEC specializes in power management integrated circuits and MOSFETs. This MOSFET is designed for various power switching and amplification applications, offering efficient performance and reliability.

Applications

  • DC-DC Converters: Used in power supplies and voltage regulators to efficiently convert DC voltage levels.
  • Load Switching: Employed for controlling power to various loads in electronic systems, such as motors, LEDs, and other devices.
  • Power Management: Utilized in battery management systems and power distribution circuits to optimize power consumption.
  • Motor Control: Integrated into motor driver circuits for controlling the speed and direction of DC motors.
  • LED Lighting: Used in LED drivers and lighting control systems for efficient power delivery.

Features

  • N-Channel MOSFET: Offers efficient switching performance and is commonly used in various circuit configurations.
  • Enhancement Mode: Requires a voltage applied to the gate to turn the device on.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during operation.
  • Fast Switching Speed: Enables efficient switching performance in high-frequency applications.
  • Surface Mount Package: Facilitates easy assembly and integration into circuit boards.

Benefits

  • High Efficiency: Low RDS(on) reduces power dissipation, resulting in higher energy efficiency.
  • Improved Performance: Fast switching speed enhances the overall performance of power switching circuits.
  • Simplified Design: Commonly used N-channel configuration simplifies circuit design.
  • Compact Size: Surface mount package allows for miniaturization of electronic devices.
  • Reliable Operation: Designed for stable and consistent performance in various operating conditions.

Additional Details

The AP15T03GJ MOSFET is characterized by its voltage and current ratings, RDS(on) value, and gate charge. These parameters determine its suitability for specific applications. It is typically used in conjunction with gate driver circuits and thermal management solutions to ensure optimal performance and reliability. The device is designed to meet industry standards for quality and reliability, making it a dependable choice for power management applications. The specific package type is typically a standard surface mount package like a SOP or similar, facilitating automated assembly processes.

You May Also Be Interested in

Xilinx Inc.
Lowest to $3.2617
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Texas Instruments
Need more? Email Us
Samsung
Lowest to $6.5223
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess