EN
  • EN
  • DE

AP07SL60H-A

Part No AP07SL60H-A
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Simple Drive Requirement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145170-AP07SL60H-A
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP07SL60H-A CAD Model

Description

The AP07SL60H-A is a 600V, 7A Super Junction MOSFET from Advanced Power Electronics Corp (APEC). This MOSFET is designed for high-efficiency power switching applications and features a low on-resistance and fast switching speed. The 'A' likely denotes a specific production lot or revision.

Applications:

  • Power Factor Correction (PFC) circuits
  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Lighting Ballasts
  • DC-DC Converters

Features:

  • High Voltage: 600V Drain-Source Breakdown Voltage (Vds).
  • Low On-Resistance: RDS(on) = 0.95Ω (typical) at Vgs = 10V.
  • Fast Switching Speed: Low gate charge (Qg) for efficient switching.
  • Super Junction Technology: Provides improved performance compared to conventional MOSFETs.
  • Avalanche Rated: Rugged avalanche characteristics.
  • High dv/dt Capability: Excellent noise immunity.
  • TO-220F Package: Isolated package for easy mounting.

Benefits:

  • High Efficiency: Low on-resistance minimizes conduction losses.
  • Fast Switching: Reduces switching losses and improves overall efficiency.
  • Robust Performance: Withstands high voltage and current stresses.
  • Simplified Design: Easier to design high-performance power circuits.
  • Easy to Use: Standard TO-220F package simplifies mounting and heatsinking.

Additional Details:

The AP07SL60H-A has a continuous drain current (Id) of 7A and a pulsed drain current (Idm) of 28A. The gate-source voltage (Vgs) is ±30V. The total power dissipation (Pd) is 52W. The operating and storage temperature range is -55°C to +150°C. The TO-220F package provides electrical isolation, eliminating the need for an external insulator in many applications. This MOSFET's super junction technology makes it a good choice for applications where high efficiency and reliable performance are critical.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
Samsung
Lowest to $6.5223
Mini-Circuits
RF Transformer
Lowest to $5.7750
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
IDT, Integrated Device Technology Inc
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6771 $50.7825
180+ $0.5556 $100.0080
280+ $0.5382 $150.6960
385+ $0.5209 $200.5465
500+ $0.5035 $251.7500
665+ $0.4514 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess