EN
  • EN
  • DE

AP04N60H

Part No AP04N60H
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817255-AP04N60H
Ultra Librarian 3D Model Ultra Librarian AP04N60H CAD Model

Description

The AP04N60H is a 600V, 4A N-Channel power MOSFET from Advanced Power Electronics Corp. It's designed for high-voltage, high-speed switching applications, offering low on-resistance and gate charge for efficient operation. This MOSFET is commonly used in power supplies, LED lighting, and motor control circuits.

Applications:

  • Power Supplies (SMPS)
  • LED Lighting
  • Motor Control
  • DC-DC Converters
  • Adapters

Features:

  • High Voltage: 600V Drain-Source Voltage (Vds)
  • Low On-Resistance: Low RDS(on) for reduced power losses
  • Fast Switching Speed: Minimizes switching losses
  • Low Gate Charge: Improves switching efficiency
  • Avalanche Rated: Robust performance under avalanche conditions
  • Pb-Free Lead Plating: Environmentally friendly

Benefits:

  • High Efficiency: Reduced power dissipation due to low on-resistance and gate charge.
  • Improved Reliability: Avalanche rating ensures robust operation under stress.
  • Simplified Design: Fast switching speed simplifies design considerations for high-frequency applications.
  • Compact Size: Available in a through-hole package for easy mounting.
  • Environmentally Compliant: Pb-free plating meets environmental regulations.

Technical Specifications:

The AP04N60H features a drain-source voltage (Vds) of 600V, a continuous drain current (Id) of 4A, and a pulsed drain current (Idm) of 12A. The gate-source voltage (Vgs) is ±30V. The typical on-resistance (RDS(on)) is 1.9 Ohms at Vgs = 10V. It is available in a TO-251/TO-252 package. The operating junction temperature ranges from -55°C to +150°C. The gate charge (Qg) is typically 8.5 nC.

The AP04N60H is designed to provide efficient and reliable performance in a variety of power switching applications. Its combination of high voltage capability, low on-resistance, and fast switching speed makes it a suitable choice for designers seeking to optimize power supply efficiency and reduce overall system size.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess