Product Overview
The AP02N60I-A-HF is an advanced N-channel MOSFET designed for cost-effective power handling solutions. Featuring a halogen-free design, this device aligns with sustainable electronic industry standards without compromising on performance.
Features and Benefits
- Environmentally Friendly: Halogen-free composition supports green initiatives.
- Efficient Power Management: Optimized for substantial power handling with minimal loss.
- Enhanced Thermal Performance: Excellent heat dissipation for long-term reliability.
- ETR Enhancement Technology: Added efficiency in resonance and energy transfer.
Applications
- Solar Inverters
- Wind Turbine Generators
- Battery Chargers
- Lighting Systems
- Industrial Motor Drives
Additional Details: Versatile operational range from -55°C to 150°C and comes in a standard TO-220 package for seamless usage.