EN
  • EN
  • DE

AMS1083CM-2.5

Part No AMS1083CM-2.5
Manufacturer Advanced Monolithic Systems
Catalog Hard To Find
Description 8A LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Monolithic Systems
Win Source Part Number 1144509-AMS1083CM-2.5
Manufacturer Homepage www.advanced-monolithic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMS1083CM-2.5 CAD Model

Description

The AMS1083CM-2.5 is a low dropout (LDO) positive voltage regulator manufactured by Advanced Monolithic Systems (AMS). It is designed to provide a stable and regulated 2.5V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This makes it ideal for applications requiring efficient power management and stable voltage supply.

Applications:

  • Post Regulation for Switching Power Supplies: Provides clean and stable voltage after a switching regulator.
  • Battery Chargers: Used in charging circuits to provide a constant voltage.
  • Microprocessor Power Supplies: Powers microprocessors and microcontrollers requiring a stable 2.5V supply.
  • Instrumentation: Provides stable voltage for precision measurement circuits.
  • Portable Electronics: Powers various components in battery-powered devices.

Features:

  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage.
  • 2.5V Fixed Output: Provides a stable and precise 2.5V output voltage.
  • Over-Temperature Protection: Protects the regulator from overheating.
  • Current Limiting: Limits the output current to prevent damage from overloads.
  • High Accuracy: Ensures a precise output voltage with minimal deviation.

Benefits:

  • Efficient Power Conversion: Minimizes power loss due to its low dropout voltage.
  • Stable Voltage Supply: Provides a consistent and reliable voltage for sensitive components.
  • Enhanced System Reliability: Protects the system from over-voltage and over-current conditions.
  • Simplified Design: Requires minimal external components for operation.
  • Extended Battery Life: Improves battery life in portable applications due to efficient power usage.

The AMS1083CM-2.5 is typically packaged in a surface-mount package (CM). Key specifications include its low dropout voltage (typically less than 1V at full load), output current capability (typically up to 3A), and thermal resistance. Its internal protection features, such as over-temperature shutdown and current limiting, ensure robust performance in various operating conditions. Refer to the Advanced Monolithic Systems datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess