EN
  • EN
  • DE

AM9513AJC

Part No AM9513AJC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description SYSTEM TIMING CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1144236-AM9513AJC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM9513AJC CAD Model

Description

The AM9513AJC is a System Timing Controller (STC) chip manufactured by Advanced Micro Devices (AMD). This programmable counter/timer is designed for a variety of timing and control applications in microprocessor-based systems. As an AMD product with the 'AM' prefix and the '9513' designation, it falls under their range of peripheral controllers from an earlier generation of integrated circuits.

The AM9513AJC provides multiple independent 16-bit counters that can be configured for various timing functions, such as event counting, frequency measurement, and pulse generation. It interfaces with microprocessors through a parallel bus, allowing for easy programming and control.

Applications:

  • Frequency Synthesis: Generating precise frequencies for communication systems.
  • Event Counting: Tracking events in industrial control applications.
  • Pulse Width Modulation (PWM): Controlling motor speed and other analog functions.
  • Real-Time Clock (RTC): Providing timekeeping functionality in embedded systems.

Features:

  • Multiple Independent Counters: Six 16-bit counters for versatile timing functions.
  • Programmable Modes: Configurable for various counting and timing operations.
  • Parallel Interface: Easy to connect to microprocessors and other digital systems.
  • Gate and Trigger Inputs: External control inputs for synchronization and event triggering.

Benefits:

  • Precise Timing Control: Enables accurate timing and synchronization in various applications.
  • Flexible Configuration: Adaptable to a wide range of timing requirements.
  • Reduced System Complexity: Integrates multiple timing functions into a single chip.

The AM9513AJC's functionality is defined by its register settings, accessible through the microprocessor interface. Understanding the programming model, including the counter modes, gate control, and interrupt handling, is crucial for proper operation. Technical specifications include clock frequency, operating voltage, and timing parameters, typically detailed in the manufacturer's datasheet. The datasheet would also provide pinout information, timing diagrams, and application examples. Given its age, finding a readily available datasheet may require searching through archived documentation or contacting suppliers specializing in obsolete components. Careful consideration of the operating environment, including temperature and power supply stability, is important to ensure reliable operation.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess