EN
  • EN
  • DE

AM29LV008BT-120EC

Part No AM29LV008BT-120EC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 8 Megabit (1 M x 8-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143876-AM29LV008BT-120EC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29LV008BT-120EC CAD Model

Description

The AM29LV008BT-120EC is an 8 Mbit (1 M x 8-Bit) CMOS 3.0 Volt-only, Sector Erase Flash memory manufactured by Advanced Micro Devices (AMD). This device is designed for applications requiring non-volatile data and code storage. The combination of high density, low power consumption, and 3.0 volt-only operation makes it suitable for various embedded systems.

Applications

  • Embedded Systems for storing code and data.
  • Wireless Devices such as handheld scanners.
  • Consumer Electronics.
  • Battery-powered Equipment.
  • Industrial Control Systems.

Features

  • High Density: 8 Mbit (1 M x 8-Bit) storage capacity.
  • 3.0 Volt-Only Operation: Reduces power consumption and simplifies system design.
  • Sector Erase Architecture: Allows for flexible and efficient memory management.
  • Access Time: 120 ns access time.
  • CMOS Technology: Provides low power consumption.
  • Automated Erase and Program Algorithms: Reduces software overhead and simplifies programming.
  • Sector Protection: Protects critical data from accidental erasure.
  • Endurance: 100,000 write/erase cycles per sector.
  • Data Retention: 20 years data retention.

Benefits

  • Reliable Data Storage: Preserves data even when power is off.
  • Efficient Memory Management: Enables flexible use of storage space.
  • Low Power Consumption: Suitable for battery-powered and energy-conscious applications.
  • Simplified System Integration: 3.0 Volt operation simplifies system design.

Additional Details

The AM29LV008BT-120EC operates over a temperature range of -40°C to +85°C. It supports sector erase, chip erase, and program suspend/resume functions. It is available in a 48-pin TSOP package. Its low voltage operation makes it an ideal choice for portable applications. It also supports JEDEC standards for ease of integration.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess