EN
  • EN
  • DE

AM29C668-1JC

Part No AM29C668-1JC
Manufacturer Advanced Micro Devices
Catalog Memory - Controllers
Description DYNAMIC MEMORY CONTROLLER/DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Advanced Micro Devices
Package Bulk
Product Status Active
Controller Type Dynamic RAM (DRAM)
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.21x24.21)
Standard Package 26 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 48901-AM29C668-1JC
Ultra Librarian 3D Model Ultra Librarian AM29C668-1JC CAD Model

Description

Product Overview

The AM29C668-1JC is a comprehensive integrated circuit tailored for high-demand applications. It’s engineered to deliver exceptional performance and adaptability in a compact form factor.

Features and Benefits

  • Advanced Processing Power: Capable of handling complex calculations and processes efficiently.
  • Compact Design: Enables space savings and integration into smaller devices without sacrificing functionality.
  • Eco-friendly Operation: Built to minimize energy consumption and environmental impact.
  • Reliable Performance: Ensures consistent output under various work conditions and stress levels.

Applications

  • Medical Devices
  • Robotics
  • Data Acquisition Systems
  • Renewable Energy Equipment
  • Advanced Research Instruments

Additional Details

The AM29C668-1JC is known for its efficiency and reliability, making it an ideal choice for industries requiring precision and control. Its robust architecture supports sustained performance, making it a staple in critical applications.

You May Also Be Interested in

National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
Renesas Electronics America
FCCSP 8.00X3.00X1.07 MM, 0.65MM
Lowest to $11.6418
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, 1M X 16
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1 PQCC68
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8 PDIP48
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, CMOS, PQCC84
Need more? Email Us
Renesas Electronics America
DDR DRAM, 32MX9
Lowest to $115.0876

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess