The AM28F020-70JC is a 2 megabit (256K x 8-bit) CMOS Flash memory device manufactured by Advanced Micro Devices (AMD). This device offers fast read access times and low power consumption, making it suitable for a variety of embedded applications where non-volatile storage is required.
Applications
- Embedded systems for storing boot code and configuration data.
- Industrial control systems for storing program code and parameters.
- Networking equipment for storing firmware.
- Consumer electronics devices for storing user data and application code.
- Medical devices for storing calibration data and program code.
Features
- 2 Megabit (256K x 8) CMOS Flash Memory
- Fast access time: 70ns
- Low power consumption: Active and Standby modes
- Single 5V power supply
- Sector Erase Architecture: Uniform 64 Kbyte sectors
- Erase Suspend/Resume: Supports interrupting erase operations to read data from other sectors
- Embedded Erase and Program Algorithms
- Automatic Program Timing
- JEDEC standard pinout
- Available in a JEDEC-standard PLCC package
Benefits
- Fast read access allows for quick boot-up and execution of embedded code.
- Low power consumption extends battery life in portable applications.
- Sector erase architecture allows for flexible memory management and efficient data updates.
- Erase Suspend/Resume feature ensures that critical data can be accessed even during erase operations.
- Embedded algorithms simplify memory programming and reduce system overhead.
- Standard JEDEC pinout allows for easy integration into existing systems.
Additional Details
The AM28F020-70JC operates from a single 5V power supply and is available in a JEDEC-standard PLCC package. The device features an erase suspend/resume capability, which allows the erase operation to be interrupted so that data can be read from other sectors of the memory. This feature is useful in applications where it is necessary to access critical data during an erase operation. The device also features embedded erase and program algorithms, which simplify memory programming and reduce system overhead.