EN
  • EN
  • DE

AM28F020-150EC

Part No AM28F020-150EC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2 Megabit (256 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143600-AM28F020-150EC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM28F020-150EC CAD Model

Description

The AM28F020-150EC is a 2-Megabit (256K x 8) CMOS Flash memory device manufactured by Advanced Micro Devices (AMD). The '150' indicates a 150ns access time, and the 'EC' often designates a specific package or temperature range variant.

Applications

  • Embedded systems firmware storage
  • BIOS storage in older computer systems
  • Programmable logic controllers (PLCs)
  • Data logging applications
  • Networking equipment (routers, switches) for configuration storage

Features

  • 2-Megabit (256K x 8) organization
  • Access time: 150 ns
  • Single 5V power supply
  • Sector Erase capability
  • Program and Erase operations performed electrically
  • TTL Compatible Inputs/Outputs
  • Low Power Consumption

Benefits

  • Non-volatile storage of program code and data
  • Fast access time for quick data retrieval
  • In-system programmability allows for firmware updates without removing the device
  • Sector erase capability allows selective data updates
  • Low power consumption for battery-powered applications

Additional Details

The AM28F020-150EC provides a reliable, non-volatile storage solution for embedded systems. The sector erase capability allows specific blocks of memory to be erased and reprogrammed without affecting other data in the device. The in-system programmability feature enables firmware updates to be performed without physically removing the device from the system, simplifying maintenance and upgrades. The device operates from a single 5V power supply, reducing system complexity and cost.

Flash memory such as the AM28F020 provides significant advantages over older EPROM technologies due to its electrical erasability and in-system programmability. It is commonly found in embedded systems where frequent updates or data logging are required. The device’s 150ns access time is sufficient for many embedded control and data acquisition applications.

The device is typically packaged in a PDIP (Plastic Dual In-line Package), PLCC (Plastic Leaded Chip Carrier) or TSOP (Thin Small Outline Package). Ensure proper handling to avoid electrostatic discharge (ESD) damage during programming and operation.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess