The ADX6400IAA6CZ is an Athlon II X4 640 processor from Advanced Micro Devices (AMD). This quad-core processor is designed for use in desktop computers, providing a balance of performance and affordability. It's well-suited for everyday computing tasks, multimedia applications, and light gaming.
Applications
- Desktop PCs
- Gaming PCs (entry-level)
- Home theater PCs (HTPCs)
- General-purpose computing
- Office workstations
Features
- Quad-core processing
- AMD64 Technology
- Cool'n'Quiet Technology
- HyperTransport Technology
- Virtualization Technology (AMD-V)
- Integrated DDR2 and DDR3 memory controller
Benefits
- Improved multitasking performance
- Enhanced performance for demanding applications
- Reduced power consumption and heat generation
- Stable platform for mainstream computing
- Enhanced virtualization capabilities
Additional Details
The ADX6400IAA6CZ operates at a clock speed of 3.0 GHz. It is part of the AMD Athlon II X4 family of processors. It supports both DDR2 and DDR3 memory types. The Cool'n'Quiet technology dynamically adjusts the processor's clock speed and voltage to minimize power consumption and heat output when the system is idle or under low load. It utilizes the AM3 socket. The AMD64 technology allows the processor to run both 32-bit and 64-bit applications. HyperTransport technology provides a high-bandwidth connection between the processor and other components on the motherboard. AMD-V virtualization technology improves the performance of virtual machines. The 'CZ' at the end of the part number usually indicates the thermal design power (TDP), which is approximately 95W. This processor provides a good balance between price and performance for users looking for a reliable quad-core solution.